Visual Sound, Inc. VHF Wireless Microphone System DKW-3

Description
Nady Systems, Inc. - Pro Audio *Perfect entry level systems - all the advantages and freedom of wireless operation without cumbersome cords *Excellent high fidelity audio - ideal for public speaking, karaoke/recreational singers, DJ?s, auctioneers, aerobic instructors, and many other consumer applications *VHF (170-216MHz) operation for reliable, interference-free performance *150+ feet typical operating range - up to 300+ feet line-of-sight *Easy to use - simply plug into your audio mixer or amplifier (in place of your wired microphone). Operate either channel (A, B) singly or both simultaneously (DKW-Duo only). *Advanced audio processing circuitry for a wide dynamic range (no overloading for loud inputs or background hiss during quiet use) *Complete controls and connections for easy operation, front panel Power ON/OFF switch and Power ON LED indicator, back panel 1/4"" Audio Output jack and DC power input jack for supplied AC/DC adaptor, and special added circuitry to eliminate transmitter on/off ""pop"" noise
Description
Nady Systems, Inc. - Pro Audio *Perfect entry level systems - all the advantages and freedom of wireless operation without cumbersome cords *Excellent high fidelity audio - ideal for public speaking, karaoke/recreational singers, DJ?s, auctioneers, aerobic instructors, and many other consumer applications *VHF (170-216MHz) operation for reliable, interference-free performance *150+ feet typical operating range - up to 300+ feet line-of-sight *Easy to use - simply plug into your audio mixer or amplifier (in place of your wired microphone). Operate either channel (A, B) singly or both simultaneously (DKW-Duo only). *Advanced audio processing circuitry for a wide dynamic range (no overloading for loud inputs or background hiss during quiet use) *Complete controls and connections for easy operation, front panel Power ON/OFF switch and Power ON LED indicator, back panel 1/4"" Audio Output jack and DC power input jack for supplied AC/DC adaptor, and special added circuitry to eliminate transmitter on/off ""pop"" noise

Suppliers

Company
Product
Description
Supplier Links
VHF Wireless Microphone System - DKW-3 - Visual Sound, Inc.
Broomall, PA, USA
VHF Wireless Microphone System
DKW-3
VHF Wireless Microphone System DKW-3
Nady Systems, Inc. - Pro Audio *Perfect entry level systems - all the advantages and freedom of wireless operation without cumbersome cords *Excellent high fidelity audio - ideal for public speaking, karaoke/recreational singers, DJ?s, auctioneers, aerobic instructors, and many other consumer applications *VHF (170-216MHz) operation for reliable, interference-free performance *150+ feet typical operating range - up to 300+ feet line-of-sight *Easy to use - simply plug into your audio mixer or amplifier (in place of your wired microphone). Operate either channel (A, B) singly or both simultaneously (DKW-Duo only). *Advanced audio processing circuitry for a wide dynamic range (no overloading for loud inputs or background hiss during quiet use) *Complete controls and connections for easy operation, front panel Power ON/OFF switch and Power ON LED indicator, back panel 1/4"" Audio Output jack and DC power input jack for supplied AC/DC adaptor, and special added circuitry to eliminate transmitter on/off ""pop"" noise

Nady Systems, Inc. - Pro Audio

*Perfect entry level systems - all the advantages and freedom of wireless operation without cumbersome cords
*Excellent high fidelity audio - ideal for public speaking, karaoke/recreational singers, DJ?s, auctioneers, aerobic instructors, and many other consumer applications
*VHF (170-216MHz) operation for reliable, interference-free performance
*150+ feet typical operating range - up to 300+ feet line-of-sight
*Easy to use - simply plug into your audio mixer or amplifier (in place of your wired microphone). Operate either channel (A, B) singly or both simultaneously (DKW-Duo only).
*Advanced audio processing circuitry for a wide dynamic range (no overloading for loud inputs or background hiss during quiet use)
*Complete controls and connections for easy operation, front panel Power ON/OFF switch and Power ON LED indicator, back panel 1/4"" Audio Output jack and DC power input jack for supplied AC/DC adaptor, and special added circuitry to eliminate transmitter on/off ""pop"" noise

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DKW-3
Product Name VHF Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details