Visual Sound, Inc. Two-Way Speaker System Enclosure DJS 5

Description
Peavey Electronics The PVDJ DJS™ 5 is specially voiced for DJ use, and for prerecorded music playback. The DJS 5 is a two-way speaker system comprised of a 15" Scorpion® Plus woofer with a Kevlar® impregnated cone, and an RX™ 22 compression driver loaded onto a large constant directivity horn. The DJS 5 has a trapezoidal shaped enclosure, which reduces the buildup of standing waves inside the enclosure, which minimizes midbass and midi-range colorations due to the cabinet. It is constructed of 1/2" MDF and is covered with a durable black carpet. The enclosure corners are reinforced with metal caps, and a black powder-coated expanded metal grille covers the lower half of the system to protect the woofer from external damage. A stand mount adaptor is built-in for ease of speaker stand use.
Description
Peavey Electronics The PVDJ DJS™ 5 is specially voiced for DJ use, and for prerecorded music playback. The DJS 5 is a two-way speaker system comprised of a 15" Scorpion® Plus woofer with a Kevlar® impregnated cone, and an RX™ 22 compression driver loaded onto a large constant directivity horn. The DJS 5 has a trapezoidal shaped enclosure, which reduces the buildup of standing waves inside the enclosure, which minimizes midbass and midi-range colorations due to the cabinet. It is constructed of 1/2" MDF and is covered with a durable black carpet. The enclosure corners are reinforced with metal caps, and a black powder-coated expanded metal grille covers the lower half of the system to protect the woofer from external damage. A stand mount adaptor is built-in for ease of speaker stand use.

Suppliers

Company
Product
Description
Supplier Links
Two-Way Speaker System Enclosure - DJS 5 - Visual Sound, Inc.
Broomall, PA, USA
Two-Way Speaker System Enclosure
DJS 5
Two-Way Speaker System Enclosure DJS 5
Peavey Electronics The PVDJ DJS™ 5 is specially voiced for DJ use, and for prerecorded music playback. The DJS 5 is a two-way speaker system comprised of a 15" Scorpion® Plus woofer with a Kevlar® impregnated cone, and an RX™ 22 compression driver loaded onto a large constant directivity horn. The DJS 5 has a trapezoidal shaped enclosure, which reduces the buildup of standing waves inside the enclosure, which minimizes midbass and midi-range colorations due to the cabinet. It is constructed of 1/2" MDF and is covered with a durable black carpet. The enclosure corners are reinforced with metal caps, and a black powder-coated expanded metal grille covers the lower half of the system to protect the woofer from external damage. A stand mount adaptor is built-in for ease of speaker stand use.

Peavey Electronics

The PVDJ DJS™ 5 is specially voiced for DJ use, and for prerecorded music playback. The DJS 5 is a two-way speaker system comprised of a 15" Scorpion® Plus woofer with a Kevlar® impregnated cone, and an RX™ 22 compression driver loaded onto a large constant directivity horn. The DJS 5 has a trapezoidal shaped enclosure, which reduces the buildup of standing waves inside the enclosure, which minimizes midbass and midi-range colorations due to the cabinet. It is constructed of 1/2" MDF and is covered with a durable black carpet. The enclosure corners are reinforced with metal caps, and a black powder-coated expanded metal grille covers the lower half of the system to protect the woofer from external damage. A stand mount adaptor is built-in for ease of speaker stand use.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DJS 5
Product Name Two-Way Speaker System Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details