DIAMOND MIC CLIP -- DIAMOND SERIES RUBBER MIC CLIP
Visual Sound, Inc.
Diamond Series Rubber Mic Clip
Diamond Mic Clip
Description
Peavey Electronics
Diamond Mic Clip
Description
Peavey Electronics
Diamond Mic Clip
Suppliers
Peavey Electronics
Diamond Mic Clip
Peavey Electronics
Diamond Mic Clip
Supplier's Site
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
Diamond Mic Clip |
|
Product Name
|
Diamond Series Rubber Mic Clip |
Unlock Full Specs
to access all available technical data
Similar Products
SN Ratio
70 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Directivity
Omnidirectional
Frequency Response
70 to 12000 Hz
Dynamic Range
84 to 87 dB re 20µPa
View Details
Dynamic Range
-54 to -60 dB re 20µPa
Actual Size
0.1575 inch (4 mm)
Thickness / Height
0.0512 inch (1.3 mm)
View Details