Visual Sound, Inc. Surface Mount Loudspeaker Di8 DCt

Description
Tannoy/TGI North America, Inc. The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs. The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs where high power output and wide frequency bandwidth are required. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di8 DCt. The Di8 DCt model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications. 70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation
Description
Tannoy/TGI North America, Inc. The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs. The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs where high power output and wide frequency bandwidth are required. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di8 DCt. The Di8 DCt model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications. 70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Loudspeaker - Di8 DCt - Visual Sound, Inc.
Broomall, PA, USA
Surface Mount Loudspeaker
Di8 DCt
Surface Mount Loudspeaker Di8 DCt
Tannoy/TGI North America, Inc. The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs. The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs where high power output and wide frequency bandwidth are required. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di8 DCt. The Di8 DCt model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications. 70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Tannoy/TGI North America, Inc.

The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs.

The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs where high power output and wide frequency bandwidth are required. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di8 DCt. The Di8 DCt model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications. 70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Di8 DCt
Product Name Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1171-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 800 Hz
Weight 1.59 g (0.06 oz)
View Details