Visual Sound, Inc. Surface Mount Loudspeaker Di8 DC

Description
Tannoy/TGI North America, Inc. The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs. The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs where high power output and wide frequency bandwidth are required. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di8 DCtThe Di8 DCt model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation
Description
Tannoy/TGI North America, Inc. The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs. The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs where high power output and wide frequency bandwidth are required. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di8 DCtThe Di8 DCt model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Surface Mount Loudspeaker
Di8 DC
Surface Mount Loudspeaker Di8 DC
Tannoy/TGI North America, Inc. The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs. The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs where high power output and wide frequency bandwidth are required. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di8 DCtThe Di8 DCt model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Tannoy/TGI North America, Inc.

The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs.

The Tannoy Di8 DC is a surface mount weather resistant loudspeaker with a 200mm (8.00") Dual Concentric™ drive unit for performance critical installs where high power output and wide frequency bandwidth are required. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di8 DCtThe Di8 DCt model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Di8 DC
Product Name Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 680 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details