Visual Sound, Inc. Ultra Compact Surface Mount Loudspeaker Di5t

Description
Tannoy/TGI North America, Inc. The Tannoy Di5 is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship. Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di5t: The Di5t model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications. 70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation. 100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation
Description
Tannoy/TGI North America, Inc. The Tannoy Di5 is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship. Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di5t: The Di5t model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications. 70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation. 100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation

Suppliers

Company
Product
Description
Supplier Links
Ultra Compact Surface Mount Loudspeaker - Di5t - Visual Sound, Inc.
Broomall, PA, USA
Ultra Compact Surface Mount Loudspeaker
Di5t
Ultra Compact Surface Mount Loudspeaker Di5t
Tannoy/TGI North America, Inc. The Tannoy Di5 is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship. Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di5t: The Di5t model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications. 70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation. 100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation

Tannoy/TGI North America, Inc.

The Tannoy Di5 is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship. Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di5t: The Di5t model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications. 70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation. 100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Di5t
Product Name Ultra Compact Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details