Visual Sound, Inc. Ultra Compact Surface Mount Loudspeaker Di5 DC

Description
Tannoy/TGI North America, Inc. The Tannoy Di5 DC is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") Dual Concentric™ drive unit. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di5 DCt: The Di5 DCt model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation
Description
Tannoy/TGI North America, Inc. The Tannoy Di5 DC is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") Dual Concentric™ drive unit. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di5 DCt: The Di5 DCt model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ultra Compact Surface Mount Loudspeaker
Di5 DC
Ultra Compact Surface Mount Loudspeaker Di5 DC
Tannoy/TGI North America, Inc. The Tannoy Di5 DC is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") Dual Concentric™ drive unit. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di5 DCt: The Di5 DCt model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation

Tannoy/TGI North America, Inc.

The Tannoy Di5 DC is an ultra compact surface mount weather resistant loudspeaker with a 130mm (5.00") Dual Concentric™ drive unit. The premium audio quality of the Dual is ideal for high performance stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di5 DCt: The Di5 DCt model option is equipped with an internally mounted 30W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 30W / 15W / 7.5W / 3.75W / OFF & Low Impedance operation100V systems: 30W / 15W / 7.5W / OFF & Low Impedance operation

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Di5 DC
Product Name Ultra Compact Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.37 inch (187 mm)
View Details
CF-30 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details