Visual Sound, Inc. RM Twin 8.4-inch HD/SD SDI-Digital & Analog Video Monitor, High Resolution 800x600, 1400 nts Screen, 4 RU DHD84aDBx2

Description
Boland Communications, Inc. 8.4 inch Daybright High Definition and Standard Definition SDI-Digital and Analog Video LCD Monitor *High Bright 1400 nts (cd/m2) , Dimming 100:1, 530:1 High Contrast *Wide Viewing 120°/105° H & V *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP *Protected Screens .
Description
Boland Communications, Inc. 8.4 inch Daybright High Definition and Standard Definition SDI-Digital and Analog Video LCD Monitor *High Bright 1400 nts (cd/m2) , Dimming 100:1, 530:1 High Contrast *Wide Viewing 120°/105° H & V *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP *Protected Screens .

Suppliers

Company
Product
Description
Supplier Links
RM Twin 8.4-inch HD/SD SDI-Digital & Analog Video Monitor, High Resolution 800x600, 1400 nts Screen, 4 RU - DHD84aDBx2 - Visual Sound, Inc.
Broomall, PA, USA
RM Twin 8.4-inch HD/SD SDI-Digital & Analog Video Monitor, High Resolution 800x600, 1400 nts Screen, 4 RU
DHD84aDBx2
RM Twin 8.4-inch HD/SD SDI-Digital & Analog Video Monitor, High Resolution 800x600, 1400 nts Screen, 4 RU DHD84aDBx2
Boland Communications, Inc. 8.4 inch Daybright High Definition and Standard Definition SDI-Digital and Analog Video LCD Monitor *High Bright 1400 nts (cd/m2) , Dimming 100:1, 530:1 High Contrast *Wide Viewing 120°/105° H & V *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP *Protected Screens .

Boland Communications, Inc.

8.4 inch Daybright High Definition and Standard Definition SDI-Digital and Analog Video LCD Monitor

*High Bright 1400 nts (cd/m2) , Dimming 100:1, 530:1 High Contrast *Wide Viewing 120°/105° H & V *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP *Protected Screens .

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DHD84aDBx2
Product Name RM Twin 8.4-inch HD/SD SDI-Digital & Analog Video Monitor, High Resolution 800x600, 1400 nts Screen, 4 RU
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204611 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details