Visual Sound, Inc. 42-inch W HD/SD SDI-Digital & Analog Video Monitor, Wide Gamut, 1920x1080, 178° Extreme Angles, 500 nts/1000:1 DHD47Wa

Description
Boland Communications, Inc. High Bright 500 nts, Very High Contrast 1000:1, 1920 x 1080 *Ultra Wide Viewing 178°/178° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *DVI inputs accepts up to 1080p HD & PC/MAC *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiPHome * * * *
Description
Boland Communications, Inc. High Bright 500 nts, Very High Contrast 1000:1, 1920 x 1080 *Ultra Wide Viewing 178°/178° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *DVI inputs accepts up to 1080p HD & PC/MAC *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiPHome * * * *

Suppliers

Company
Product
Description
Supplier Links
42-inch W HD/SD SDI-Digital & Analog Video Monitor, Wide Gamut, 1920x1080, 178° Extreme Angles, 500 nts/1000:1 - DHD47Wa - Visual Sound, Inc.
Broomall, PA, USA
42-inch W HD/SD SDI-Digital & Analog Video Monitor, Wide Gamut, 1920x1080, 178° Extreme Angles, 500 nts/1000:1
DHD47Wa
42-inch W HD/SD SDI-Digital & Analog Video Monitor, Wide Gamut, 1920x1080, 178° Extreme Angles, 500 nts/1000:1 DHD47Wa
Boland Communications, Inc. High Bright 500 nts, Very High Contrast 1000:1, 1920 x 1080 *Ultra Wide Viewing 178°/178° *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *DVI inputs accepts up to 1080p HD & PC/MAC *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiPHome * * * *

Boland Communications, Inc.

High Bright 500 nts, Very High Contrast 1000:1, 1920 x 1080
*Ultra Wide Viewing 178°/178°
*Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296)
*Analog Video Inputs: Composite, Y/C, PC VGA
*DVI inputs accepts up to 1080p HD & PC/MAC
*Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M
*Digital 10-bit processing, 16.7 million colors, SMPTE C Whites
*Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable)
*Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiPHome
*
*
*
*

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DHD47Wa
Product Name 42-inch W HD/SD SDI-Digital & Analog Video Monitor, Wide Gamut, 1920x1080, 178° Extreme Angles, 500 nts/1000:1
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256217 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
46
Specs
Other Type/Technology Other Type/Technology; SPVA (B-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details