Visual Sound, Inc. 20 inch Daybright High Definition and Standard Definition SDI-Digital and Analog Video LCD Monitor DHD20DB

Description
Boland Communications, Inc. *Ultra-High Bright 1800 nts (cd/m2) , Dims to 18 nts *480:1 High Contrast, 1080/720 *Wide Viewing 140°/115° H & V *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.
Description
Boland Communications, Inc. *Ultra-High Bright 1800 nts (cd/m2) , Dims to 18 nts *480:1 High Contrast, 1080/720 *Wide Viewing 140°/115° H & V *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Suppliers

Company
Product
Description
Supplier Links
20 inch Daybright High Definition and Standard Definition SDI-Digital and Analog Video LCD Monitor - DHD20DB - Visual Sound, Inc.
Broomall, PA, USA
20 inch Daybright High Definition and Standard Definition SDI-Digital and Analog Video LCD Monitor
DHD20DB
20 inch Daybright High Definition and Standard Definition SDI-Digital and Analog Video LCD Monitor DHD20DB
Boland Communications, Inc. *Ultra-High Bright 1800 nts (cd/m2) , Dims to 18 nts *480:1 High Contrast, 1080/720 *Wide Viewing 140°/115° H & V *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Boland Communications, Inc.

*Ultra-High Bright 1800 nts (cd/m2) , Dims to 18 nts *480:1 High Contrast, 1080/720 *Wide Viewing 140°/115° H & V *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296) *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DHD20DB
Product Name 20 inch Daybright High Definition and Standard Definition SDI-Digital and Analog Video LCD Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
SlimLine 1U Solar NVIS 15 – 15.0
Specs
Monitor Type LCD Display
Input Types USB; VGA
Screen Resolution XGA (1024 x 768)
View Details
Lenovo Y27g 27
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; DP
View Details