Visual Sound, Inc. 12-inch HD/SD SDI-Digital & Analog Video Monitor, Wide Color Gamut, 800x600, 400 nts Screen DHD12a

Description
Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA *HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA *HD-Analog Video and VGA *Brite 400 nts (cd/m2) *High Contrast 500:1 CR Display, 1080/720/576/480 *Ultra Wide Viewing 176°/176° *Fine Pitch 800 x 600 *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.
Description
Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA *HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA *HD-Analog Video and VGA *Brite 400 nts (cd/m2) *High Contrast 500:1 CR Display, 1080/720/576/480 *Ultra Wide Viewing 176°/176° *Fine Pitch 800 x 600 *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Suppliers

Company
Product
Description
Supplier Links
12-inch HD/SD SDI-Digital & Analog Video Monitor, Wide Color Gamut, 800x600, 400 nts Screen - DHD12a - Visual Sound, Inc.
Broomall, PA, USA
12-inch HD/SD SDI-Digital & Analog Video Monitor, Wide Color Gamut, 800x600, 400 nts Screen
DHD12a
12-inch HD/SD SDI-Digital & Analog Video Monitor, Wide Color Gamut, 800x600, 400 nts Screen DHD12a
Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA *HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA *HD-Analog Video and VGA *Brite 400 nts (cd/m2) *High Contrast 500:1 CR Display, 1080/720/576/480 *Ultra Wide Viewing 176°/176° *Fine Pitch 800 x 600 *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Boland Communications, Inc.

HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA

*HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA *HD-Analog Video and VGA *Brite 400 nts (cd/m2) *High Contrast 500:1 CR Display, 1080/720/576/480 *Ultra Wide Viewing 176°/176° *Fine Pitch 800 x 600 *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable) *Scan Reverse (H, V mirror images), Under/Over Scan Adjustable, PiP.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DHD12a
Product Name 12-inch HD/SD SDI-Digital & Analog Video Monitor, Wide Color Gamut, 800x600, 400 nts Screen
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711497 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details