Visual Sound, Inc. High-Performance High-Value Three-Inch Driver DH7-8

Description
Electro-Voice The Electro-Voice DH7 high frequency compression driver is capable of high acoustic output over a wide frequency range. Precise engineering, along with careful selection of materials and advanced driver architecture, has resulted in a driver that is ideally suited for the most demanding presentation of high quality music and communications program. Three-inch, titanium diaphragm 1.4-inch exit Seventy-five-watt power capacity Large-format performance at lower cost, very similar to the ND6 flagship, but with slightly lower magnetic strength and slightly lower sensitivity. An ADH-6 adaptor is required for EV HP horns.
Description
Electro-Voice The Electro-Voice DH7 high frequency compression driver is capable of high acoustic output over a wide frequency range. Precise engineering, along with careful selection of materials and advanced driver architecture, has resulted in a driver that is ideally suited for the most demanding presentation of high quality music and communications program. Three-inch, titanium diaphragm 1.4-inch exit Seventy-five-watt power capacity Large-format performance at lower cost, very similar to the ND6 flagship, but with slightly lower magnetic strength and slightly lower sensitivity. An ADH-6 adaptor is required for EV HP horns.

Suppliers

Company
Product
Description
Supplier Links
High-Performance High-Value Three-Inch Driver - DH7-8 - Visual Sound, Inc.
Broomall, PA, USA
High-Performance High-Value Three-Inch Driver
DH7-8
High-Performance High-Value Three-Inch Driver DH7-8
Electro-Voice The Electro-Voice DH7 high frequency compression driver is capable of high acoustic output over a wide frequency range. Precise engineering, along with careful selection of materials and advanced driver architecture, has resulted in a driver that is ideally suited for the most demanding presentation of high quality music and communications program. Three-inch, titanium diaphragm 1.4-inch exit Seventy-five-watt power capacity Large-format performance at lower cost, very similar to the ND6 flagship, but with slightly lower magnetic strength and slightly lower sensitivity. An ADH-6 adaptor is required for EV HP horns.

Electro-Voice

The Electro-Voice DH7 high frequency compression driver is capable of high acoustic output over a wide frequency range. Precise engineering, along with careful selection of materials and advanced driver architecture, has resulted in a driver that is ideally suited for the most demanding presentation of high quality music and communications program.

  • Three-inch, titanium diaphragm
  • 1.4-inch exit
  • Seventy-five-watt power capacity
  • Large-format performance at lower cost, very similar to the ND6 flagship, but with slightly lower magnetic strength and slightly lower sensitivity.
    An ADH-6 adaptor is required for EV HP horns.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DH7-8
Product Name High-Performance High-Value Three-Inch Driver
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details