Visual Sound, Inc. Defective Assembly Delvcam 7in 16:9 Color LCD ATSC TV/Monitor DEL-7ATSC-DEF

Description
TecNec Distributing Defective Assembly Delvcam 7in 16:9 Color LCD ATSC TV/Monitor
Description
TecNec Distributing Defective Assembly Delvcam 7in 16:9 Color LCD ATSC TV/Monitor

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Defective Assembly Delvcam 7in 16:9 Color LCD ATSC TV/Monitor
DEL-7ATSC-DEF
Defective Assembly Delvcam 7in 16:9 Color LCD ATSC TV/Monitor DEL-7ATSC-DEF
TecNec Distributing Defective Assembly Delvcam 7in 16:9 Color LCD ATSC TV/Monitor

TecNec Distributing

Defective Assembly Delvcam 7in 16:9 Color LCD ATSC TV/Monitor

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DEL-7ATSC-DEF
Product Name Defective Assembly Delvcam 7in 16:9 Color LCD ATSC TV/Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711498 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details