Visual Sound, Inc. 46" Commercial LED LCD Display DE46A

Description
Samsung Electronics America, Inc. LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. High-Definition Picture LED backlight, 600 nits brightness, 1920 x 1080 Full HD resolution, 16:9 widescreen, up to 5000:1 contrast ratio and 178? horizontal and vertical viewing angles deliver amazing images. Ultra-Slim 1.2" Chassis The stylishly thin chassis helps simplify installation, and makes it suitable for most locations. Lower TCO High-Definition Picture Ultra-Slim 1.2" Chassis Thin Bezels
Description
Samsung Electronics America, Inc. LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. High-Definition Picture LED backlight, 600 nits brightness, 1920 x 1080 Full HD resolution, 16:9 widescreen, up to 5000:1 contrast ratio and 178? horizontal and vertical viewing angles deliver amazing images. Ultra-Slim 1.2" Chassis The stylishly thin chassis helps simplify installation, and makes it suitable for most locations. Lower TCO High-Definition Picture Ultra-Slim 1.2" Chassis Thin Bezels

Suppliers

Company
Product
Description
Supplier Links
46
Broomall, PA, USA
46" Commercial LED LCD Display
DE46A
46" Commercial LED LCD Display DE46A
Samsung Electronics America, Inc. LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. High-Definition Picture LED backlight, 600 nits brightness, 1920 x 1080 Full HD resolution, 16:9 widescreen, up to 5000:1 contrast ratio and 178? horizontal and vertical viewing angles deliver amazing images. Ultra-Slim 1.2" Chassis The stylishly thin chassis helps simplify installation, and makes it suitable for most locations. Lower TCO High-Definition Picture Ultra-Slim 1.2" Chassis Thin Bezels

Samsung Electronics America, Inc.

LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. High-Definition Picture LED backlight, 600 nits brightness, 1920 x 1080 Full HD resolution, 16:9 widescreen, up to 5000:1 contrast ratio and 178? horizontal and vertical viewing angles deliver amazing images. Ultra-Slim 1.2" Chassis The stylishly thin chassis helps simplify installation, and makes it suitable for most locations.

  • Lower TCO
  • High-Definition Picture
  • Ultra-Slim 1.2" Chassis
  • Thin Bezels
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DE46A
Product Name 46" Commercial LED LCD Display
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
Input Voltage 76 volts
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details