Visual Sound, Inc. 40" Commercial LED LCD Display DE40A

Description
Samsung Electronics America, Inc. LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. High-Definition Picture LED backlight, 600 nits brightness, 1920 x 1080 Full HD resolution, 16:9 widescreen, up to 5000:1 contrast ratio and 178? horizontal and vertical viewing angles deliver amazing images. Ultra-Slim 1.2" Chassis The stylishly thin chassis helps simplify installation, and makes it suitable for most locations. Lower TCO High-Definition Picture Ultra-Slim 1.2" Chassis Thin Bezels
Description
Samsung Electronics America, Inc. LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. High-Definition Picture LED backlight, 600 nits brightness, 1920 x 1080 Full HD resolution, 16:9 widescreen, up to 5000:1 contrast ratio and 178? horizontal and vertical viewing angles deliver amazing images. Ultra-Slim 1.2" Chassis The stylishly thin chassis helps simplify installation, and makes it suitable for most locations. Lower TCO High-Definition Picture Ultra-Slim 1.2" Chassis Thin Bezels

Suppliers

Company
Product
Description
Supplier Links
40
Broomall, PA, USA
40" Commercial LED LCD Display
DE40A
40" Commercial LED LCD Display DE40A
Samsung Electronics America, Inc. LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. High-Definition Picture LED backlight, 600 nits brightness, 1920 x 1080 Full HD resolution, 16:9 widescreen, up to 5000:1 contrast ratio and 178? horizontal and vertical viewing angles deliver amazing images. Ultra-Slim 1.2" Chassis The stylishly thin chassis helps simplify installation, and makes it suitable for most locations. Lower TCO High-Definition Picture Ultra-Slim 1.2" Chassis Thin Bezels

Samsung Electronics America, Inc.

LED technology consumes an average of 40% less power, for lower total cost of ownership. LED technology also contains no mercury, which is easier on the environment. High-Definition Picture LED backlight, 600 nits brightness, 1920 x 1080 Full HD resolution, 16:9 widescreen, up to 5000:1 contrast ratio and 178? horizontal and vertical viewing angles deliver amazing images. Ultra-Slim 1.2" Chassis The stylishly thin chassis helps simplify installation, and makes it suitable for most locations.

  • Lower TCO
  • High-Definition Picture
  • Ultra-Slim 1.2" Chassis
  • Thin Bezels
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DE40A
Product Name 40" Commercial LED LCD Display
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
19
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details