Visual Sound, Inc. Dynamic Desktop Microphone DDU250

Description
Bogen Communications, Inc. features cardioid pickup pattern, push-to-lock & push-to-talk switches, 16" long, fully flexible gooseneck stalk shock-mounted to a heavy zinc die-cast base and 500-ohm impedance. *Cardioid pickup pattern. *Push-to-lock & push-to-talk switches. *16" long, fully flexible gooseneck stalk shock-mounted to a heavy zinc die-cast base. *500-ohm impedance. *Frequency response range of 100 Hz - 12 kHz.
Description
Bogen Communications, Inc. features cardioid pickup pattern, push-to-lock & push-to-talk switches, 16" long, fully flexible gooseneck stalk shock-mounted to a heavy zinc die-cast base and 500-ohm impedance. *Cardioid pickup pattern. *Push-to-lock & push-to-talk switches. *16" long, fully flexible gooseneck stalk shock-mounted to a heavy zinc die-cast base. *500-ohm impedance. *Frequency response range of 100 Hz - 12 kHz.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Desktop Microphone - DDU250 - Visual Sound, Inc.
Broomall, PA, USA
Dynamic Desktop Microphone
DDU250
Dynamic Desktop Microphone DDU250
Bogen Communications, Inc. features cardioid pickup pattern, push-to-lock & push-to-talk switches, 16" long, fully flexible gooseneck stalk shock-mounted to a heavy zinc die-cast base and 500-ohm impedance. *Cardioid pickup pattern. *Push-to-lock & push-to-talk switches. *16" long, fully flexible gooseneck stalk shock-mounted to a heavy zinc die-cast base. *500-ohm impedance. *Frequency response range of 100 Hz - 12 kHz.

Bogen Communications, Inc. features cardioid pickup pattern, push-to-lock & push-to-talk switches, 16" long, fully flexible gooseneck stalk shock-mounted to a heavy zinc die-cast base and 500-ohm impedance.

*Cardioid pickup pattern. *Push-to-lock & push-to-talk switches. *16" long, fully flexible gooseneck stalk shock-mounted to a heavy zinc die-cast base. *500-ohm impedance. *Frequency response range of 100 Hz - 12 kHz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DDU250
Product Name Dynamic Desktop Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers