Visual Sound, Inc. Ultra-compact Differential Dispersion™ System DD6

Description
Martin Audio Limited The DD6's Differential Dispersion technology provides an advanced solution to the requirements of even coverage over wide angles and medium throw distances. Designed using Martin Audio's in-house BEM (Boundary Element Method) tools, the short throw horizontal dispersion of the horn is 120°, narrowing to 90° as throw increases. Vertically, the horn covers 60°, with greater output above the horizontal centre plane. The combination of narrower horizontal dispersion and greater output above the horn's horizontal centre plane creates progressively more HF output as the throw distance increases. The resultant dispersion pattern is ideally suited to covering audiences located on flat or gradually sloping surfaces
Description
Martin Audio Limited The DD6's Differential Dispersion technology provides an advanced solution to the requirements of even coverage over wide angles and medium throw distances. Designed using Martin Audio's in-house BEM (Boundary Element Method) tools, the short throw horizontal dispersion of the horn is 120°, narrowing to 90° as throw increases. Vertically, the horn covers 60°, with greater output above the horizontal centre plane. The combination of narrower horizontal dispersion and greater output above the horn's horizontal centre plane creates progressively more HF output as the throw distance increases. The resultant dispersion pattern is ideally suited to covering audiences located on flat or gradually sloping surfaces

Suppliers

Company
Product
Description
Supplier Links
Ultra-compact Differential Dispersion™ System - DD6 - Visual Sound, Inc.
Broomall, PA, USA
Ultra-compact Differential Dispersion™ System
DD6
Ultra-compact Differential Dispersion™ System DD6
Martin Audio Limited The DD6's Differential Dispersion technology provides an advanced solution to the requirements of even coverage over wide angles and medium throw distances. Designed using Martin Audio's in-house BEM (Boundary Element Method) tools, the short throw horizontal dispersion of the horn is 120°, narrowing to 90° as throw increases. Vertically, the horn covers 60°, with greater output above the horizontal centre plane. The combination of narrower horizontal dispersion and greater output above the horn's horizontal centre plane creates progressively more HF output as the throw distance increases. The resultant dispersion pattern is ideally suited to covering audiences located on flat or gradually sloping surfaces

Martin Audio Limited

The DD6's Differential Dispersion technology provides an advanced solution to the requirements of even coverage over wide angles and medium throw distances.

Designed using Martin Audio's in-house BEM (Boundary Element Method) tools, the short throw horizontal dispersion of the horn is 120°, narrowing to 90° as throw increases. Vertically, the horn covers 60°, with greater output above the horizontal centre plane. The combination of narrower horizontal dispersion and greater output above the horn's horizontal centre plane creates progressively more HF output as the throw distance increases. The resultant dispersion pattern is ideally suited to covering audiences located on flat or gradually sloping surfaces

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DD6
Product Name Ultra-compact Differential Dispersion™ System
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
EAS-8C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details