Visual Sound, Inc. Dedicated bent horn subwoofer DCS2

Description
EAW - Eastern Acoustic Works, Inc. Advance EAW horn-loading technology maximizes horn length in a relatively small enclosure. Rugged construction supports dancers. Dual heavy duty 12 inch woofers. The DCS2 bent horn subwoofer is engineered for use in permanent installations. The system loads two 12-inch woofers on an advanced bent bass horn to provide very high levels of sub bass reinforcement for high energy dance clubs. The properly designed bass horn matches path length to cone area and maximizes driver efficiency to the level required for modern dance clubs. The heavy duty 12-inch woofers provide a better engine for compact horn-loading than traditional 18-inch bass bins.
Description
EAW - Eastern Acoustic Works, Inc. Advance EAW horn-loading technology maximizes horn length in a relatively small enclosure. Rugged construction supports dancers. Dual heavy duty 12 inch woofers. The DCS2 bent horn subwoofer is engineered for use in permanent installations. The system loads two 12-inch woofers on an advanced bent bass horn to provide very high levels of sub bass reinforcement for high energy dance clubs. The properly designed bass horn matches path length to cone area and maximizes driver efficiency to the level required for modern dance clubs. The heavy duty 12-inch woofers provide a better engine for compact horn-loading than traditional 18-inch bass bins.

Suppliers

Company
Product
Description
Supplier Links
Dedicated bent horn subwoofer - DCS2 - Visual Sound, Inc.
Broomall, PA, USA
Dedicated bent horn subwoofer
DCS2
Dedicated bent horn subwoofer DCS2
EAW - Eastern Acoustic Works, Inc. Advance EAW horn-loading technology maximizes horn length in a relatively small enclosure. Rugged construction supports dancers. Dual heavy duty 12 inch woofers. The DCS2 bent horn subwoofer is engineered for use in permanent installations. The system loads two 12-inch woofers on an advanced bent bass horn to provide very high levels of sub bass reinforcement for high energy dance clubs. The properly designed bass horn matches path length to cone area and maximizes driver efficiency to the level required for modern dance clubs. The heavy duty 12-inch woofers provide a better engine for compact horn-loading than traditional 18-inch bass bins.

EAW - Eastern Acoustic Works, Inc.

Advance EAW horn-loading technology maximizes horn length in a relatively small enclosure. Rugged construction supports dancers. Dual heavy duty 12 inch woofers.

The DCS2 bent horn subwoofer is engineered for use in permanent installations. The system loads two 12-inch woofers on an advanced bent bass horn to provide very high levels of sub bass reinforcement for high energy dance clubs. The properly designed bass horn matches path length to cone area and maximizes driver efficiency to the level required for modern dance clubs. The heavy duty 12-inch woofers provide a better engine for compact horn-loading than traditional 18-inch bass bins.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DCS2
Product Name Dedicated bent horn subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
CM Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 30 ohms
Sensitivity 103 dB
Size 0.33 inch (8 mm)
View Details