Visual Sound, Inc. Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White DC802-DR1

Description
Lowell Manufacturing Company DC802-DR1: fits Rauland 2420 clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.
Description
Lowell Manufacturing Company DC802-DR1: fits Rauland 2420 clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Suppliers

Company
Product
Description
Supplier Links
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White - DC802-DR1 - Visual Sound, Inc.
Broomall, PA, USA
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White
DC802-DR1
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White DC802-DR1
Lowell Manufacturing Company DC802-DR1: fits Rauland 2420 clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Lowell Manufacturing Company

DC802-DR1: fits Rauland 2420 clock.
SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DC802-DR1
Product Name Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details