Visual Sound, Inc. Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White DC802-DFR

Description
Lowell Manufacturing Company DC802-DFR: fits Franklin F1200-6PM clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.
Description
Lowell Manufacturing Company DC802-DFR: fits Franklin F1200-6PM clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Suppliers

Company
Product
Description
Supplier Links
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White - DC802-DFR - Visual Sound, Inc.
Broomall, PA, USA
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White
DC802-DFR
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White DC802-DFR
Lowell Manufacturing Company DC802-DFR: fits Franklin F1200-6PM clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Lowell Manufacturing Company

DC802-DFR: fits Franklin F1200-6PM clock.
SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DC802-DFR
Product Name Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1218645 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.42 inch (36 mm)
View Details
Home Audio, Outdoor Speaker - Voyager RK6T2 Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR16N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 82 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
4 suppliers