Visual Sound, Inc. Power Supply Unit DC78

Description
Sony Professional Solutions of America The DC-78 power supply unit connects with lavalier mics containing the Sony SMC9-4p connector and provides powering from a single AA battery. The audio output contains an XLR 3-pin connector. The DC-78 is designed to work in conjunction with the ECM-88 microphone, and is compatible with all Sony lavalier mic "BC" models that contain the Sony SMC9-4p connector. Designed for use with the ECM-88 and Sony lavalier microphones equipped with an SMC9-4p connector Two-way powering; battery operation (using an AA-size alkaline battery) or external DC operation (12 to 48 V) Supplied with an SMC9-4S input connector and an XLR 3-pin output connector
Description
Sony Professional Solutions of America The DC-78 power supply unit connects with lavalier mics containing the Sony SMC9-4p connector and provides powering from a single AA battery. The audio output contains an XLR 3-pin connector. The DC-78 is designed to work in conjunction with the ECM-88 microphone, and is compatible with all Sony lavalier mic "BC" models that contain the Sony SMC9-4p connector. Designed for use with the ECM-88 and Sony lavalier microphones equipped with an SMC9-4p connector Two-way powering; battery operation (using an AA-size alkaline battery) or external DC operation (12 to 48 V) Supplied with an SMC9-4S input connector and an XLR 3-pin output connector

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Power Supply Unit
DC78
Power Supply Unit DC78
Sony Professional Solutions of America The DC-78 power supply unit connects with lavalier mics containing the Sony SMC9-4p connector and provides powering from a single AA battery. The audio output contains an XLR 3-pin connector. The DC-78 is designed to work in conjunction with the ECM-88 microphone, and is compatible with all Sony lavalier mic "BC" models that contain the Sony SMC9-4p connector. Designed for use with the ECM-88 and Sony lavalier microphones equipped with an SMC9-4p connector Two-way powering; battery operation (using an AA-size alkaline battery) or external DC operation (12 to 48 V) Supplied with an SMC9-4S input connector and an XLR 3-pin output connector

Sony Professional Solutions of America

The DC-78 power supply unit connects with lavalier mics containing the Sony SMC9-4p connector and provides powering from a single AA battery. The audio output contains an XLR 3-pin connector. The DC-78 is designed to work in conjunction with the ECM-88 microphone, and is compatible with all Sony lavalier mic "BC" models that contain the Sony SMC9-4p connector.

  • Designed for use with the ECM-88 and Sony lavalier microphones equipped with an SMC9-4p connector
  • Two-way powering; battery operation (using an AA-size alkaline battery) or external DC operation (12 to 48 V)
  • Supplied with an SMC9-4S input connector and an XLR 3-pin output connector
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DC78
Product Name Power Supply Unit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - f6 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 1.2 mV/Pa (8274 mV/psi)
View Details