Visual Sound, Inc. Single/Dual User Configurable Unit w/ Dual Channel Selectors for Pluggable Mic DC 6190 P

Description
Listen Technologies Corporation Fully digital portable conference unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings with language interpretation. The DC 6190 P is a fully digital portable conference unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings with language interpretation. The unit features a built-in loudspeaker, a 3 pin XLR connector for a pluggable gooseneck microphone (sold separately) and two (2) channel selectors with 3 letter language codes. The unit is easily configured for use by either a delegate or a chairman and the two (2) push buttons can be exchanged to match functionality or to match the local language. Two (2) separate channel selectors are available with crystal clear indication on OLED displays enabling two persons to listen to the interpreted language. The loudspeaker is functioning also when both channel selectors are in use. The unit designed for portable use, but can also be installed recessed in a table. Excellent sound quality. Cost-effective structured Cat-5e cabling. Configurable, delegate or chairman operation. Two individual built-in channel selectors with three (3) letter language indicator. User selectable viewing languages Remote microphone gain adjustment. Headphone jacks for assistive listening or language interpretation. Elegant, unobtrusive, black units. Lockable gooseneck.
Description
Listen Technologies Corporation Fully digital portable conference unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings with language interpretation. The DC 6190 P is a fully digital portable conference unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings with language interpretation. The unit features a built-in loudspeaker, a 3 pin XLR connector for a pluggable gooseneck microphone (sold separately) and two (2) channel selectors with 3 letter language codes. The unit is easily configured for use by either a delegate or a chairman and the two (2) push buttons can be exchanged to match functionality or to match the local language. Two (2) separate channel selectors are available with crystal clear indication on OLED displays enabling two persons to listen to the interpreted language. The loudspeaker is functioning also when both channel selectors are in use. The unit designed for portable use, but can also be installed recessed in a table. Excellent sound quality. Cost-effective structured Cat-5e cabling. Configurable, delegate or chairman operation. Two individual built-in channel selectors with three (3) letter language indicator. User selectable viewing languages Remote microphone gain adjustment. Headphone jacks for assistive listening or language interpretation. Elegant, unobtrusive, black units. Lockable gooseneck.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Single/Dual User Configurable Unit w/ Dual Channel Selectors for Pluggable Mic
DC 6190 P
Single/Dual User Configurable Unit w/ Dual Channel Selectors for Pluggable Mic DC 6190 P
Listen Technologies Corporation Fully digital portable conference unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings with language interpretation. The DC 6190 P is a fully digital portable conference unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings with language interpretation. The unit features a built-in loudspeaker, a 3 pin XLR connector for a pluggable gooseneck microphone (sold separately) and two (2) channel selectors with 3 letter language codes. The unit is easily configured for use by either a delegate or a chairman and the two (2) push buttons can be exchanged to match functionality or to match the local language. Two (2) separate channel selectors are available with crystal clear indication on OLED displays enabling two persons to listen to the interpreted language. The loudspeaker is functioning also when both channel selectors are in use. The unit designed for portable use, but can also be installed recessed in a table. Excellent sound quality. Cost-effective structured Cat-5e cabling. Configurable, delegate or chairman operation. Two individual built-in channel selectors with three (3) letter language indicator. User selectable viewing languages Remote microphone gain adjustment. Headphone jacks for assistive listening or language interpretation. Elegant, unobtrusive, black units. Lockable gooseneck.

Listen Technologies Corporation

Fully digital portable conference unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings with language interpretation.

The DC 6190 P is a fully digital portable conference unit perfectly suited for permanent meeting rooms or temporary discussion-style meetings with language interpretation. The unit features a built-in loudspeaker, a 3 pin XLR connector for a pluggable gooseneck microphone (sold separately) and two (2) channel selectors with 3 letter language codes. The unit is easily configured for use by either a delegate or a chairman and the two (2) push buttons can be exchanged to match functionality or to match the local language. Two (2) separate channel selectors are available with crystal clear indication on OLED displays enabling two persons to listen to the interpreted language. The loudspeaker is functioning also when both channel selectors are in use. The unit designed for portable use, but can also be installed recessed in a table.

  • Excellent sound quality.
  • Cost-effective structured Cat-5e cabling.
  • Configurable, delegate or chairman operation.
  • Two individual built-in channel selectors with three (3) letter language indicator.
  • User selectable viewing languages
  • Remote microphone gain adjustment.
  • Headphone jacks for assistive listening or language interpretation.
  • Elegant, unobtrusive, black units.
  • Lockable gooseneck.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DC 6190 P
Product Name Single/Dual User Configurable Unit w/ Dual Channel Selectors for Pluggable Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Microphones - 2603-CM09M-10P38-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 60 dB
View Details