Visual Sound, Inc. Compact Analog Interface RGB Package DA1910SX-RGB PACK

Description
ALTINEX, Inc. The model DA1910SX-RGB PACK is a RGB Package which includes Compact Analog Interface (Power Adapter Included), 3 foot RGBHV Input Cable and 3 foot RGBHV Local Monitor Cable. The DA1910SX is a high-resolution interface designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The DA1910SX uses a 15-pin HD input that is compatible with standard VGA cables. The DA1910SX provides two buffered outputs: a main output on 5 BNC connectors that offers RGBHV, RGBS, or RGsB, and a pass-through 15-pin HD output used to feed a local monitor. If the input signal format is RGBS or RGBHV, the main output can be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB; the DA1910SX is not designed to strip Sync from Green. The DA1910SX offers a number of useful features, such as a Horizontal Position Adjustment control and dip-switches for Input Termination, Horizontal Positioning Disable (used with LCD displays), and ID Bit (used to emulate a local monitor when interfacing laptop computers). Accepts VGA thru UXGA, SUN, SGI 15-pin HD input with VGA compatible pin-out Main Output offers RGsB, RGBS, or RGBHV Buffered local monitor output Ultra compact, solid metal enclosure External power supply included (9V 500mA) Includes DA1910SX - Compact Analog Interface (Power Adapter Included), MS8129CA - 3 foot RGBHV Input Cable, MS8129CA - 3 foot RGBHV Local Monitor Cable
Description
ALTINEX, Inc. The model DA1910SX-RGB PACK is a RGB Package which includes Compact Analog Interface (Power Adapter Included), 3 foot RGBHV Input Cable and 3 foot RGBHV Local Monitor Cable. The DA1910SX is a high-resolution interface designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The DA1910SX uses a 15-pin HD input that is compatible with standard VGA cables. The DA1910SX provides two buffered outputs: a main output on 5 BNC connectors that offers RGBHV, RGBS, or RGsB, and a pass-through 15-pin HD output used to feed a local monitor. If the input signal format is RGBS or RGBHV, the main output can be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB; the DA1910SX is not designed to strip Sync from Green. The DA1910SX offers a number of useful features, such as a Horizontal Position Adjustment control and dip-switches for Input Termination, Horizontal Positioning Disable (used with LCD displays), and ID Bit (used to emulate a local monitor when interfacing laptop computers). Accepts VGA thru UXGA, SUN, SGI 15-pin HD input with VGA compatible pin-out Main Output offers RGsB, RGBS, or RGBHV Buffered local monitor output Ultra compact, solid metal enclosure External power supply included (9V 500mA) Includes DA1910SX - Compact Analog Interface (Power Adapter Included), MS8129CA - 3 foot RGBHV Input Cable, MS8129CA - 3 foot RGBHV Local Monitor Cable

Suppliers

Company
Product
Description
Supplier Links
Compact Analog Interface RGB Package - DA1910SX-RGB PACK - Visual Sound, Inc.
Broomall, PA, USA
Compact Analog Interface RGB Package
DA1910SX-RGB PACK
Compact Analog Interface RGB Package DA1910SX-RGB PACK
ALTINEX, Inc. The model DA1910SX-RGB PACK is a RGB Package which includes Compact Analog Interface (Power Adapter Included), 3 foot RGBHV Input Cable and 3 foot RGBHV Local Monitor Cable. The DA1910SX is a high-resolution interface designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The DA1910SX uses a 15-pin HD input that is compatible with standard VGA cables. The DA1910SX provides two buffered outputs: a main output on 5 BNC connectors that offers RGBHV, RGBS, or RGsB, and a pass-through 15-pin HD output used to feed a local monitor. If the input signal format is RGBS or RGBHV, the main output can be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB; the DA1910SX is not designed to strip Sync from Green. The DA1910SX offers a number of useful features, such as a Horizontal Position Adjustment control and dip-switches for Input Termination, Horizontal Positioning Disable (used with LCD displays), and ID Bit (used to emulate a local monitor when interfacing laptop computers). Accepts VGA thru UXGA, SUN, SGI 15-pin HD input with VGA compatible pin-out Main Output offers RGsB, RGBS, or RGBHV Buffered local monitor output Ultra compact, solid metal enclosure External power supply included (9V 500mA) Includes DA1910SX - Compact Analog Interface (Power Adapter Included), MS8129CA - 3 foot RGBHV Input Cable, MS8129CA - 3 foot RGBHV Local Monitor Cable

ALTINEX, Inc.

The model DA1910SX-RGB PACK is a RGB Package which includes Compact Analog Interface (Power Adapter Included), 3 foot RGBHV Input Cable and 3 foot RGBHV Local Monitor Cable. The DA1910SX is a high-resolution interface designed to allow the connection of a computer video source to a scan-rate compatible monitor or projector. It is compatible with VGA thru UXGA, MAC, SUN, SGI, and other analog computer video sources. The DA1910SX uses a 15-pin HD input that is compatible with standard VGA cables. The DA1910SX provides two buffered outputs: a main output on 5 BNC connectors that offers RGBHV, RGBS, or RGsB, and a pass-through 15-pin HD output used to feed a local monitor. If the input signal format is RGBS or RGBHV, the main output can be RGBHV, RGBS, or RGsB. If the input signal is RGsB, the output must be RGsB; the DA1910SX is not designed to strip Sync from Green. The DA1910SX offers a number of useful features, such as a Horizontal Position Adjustment control and dip-switches for Input Termination, Horizontal Positioning Disable (used with LCD displays), and ID Bit (used to emulate a local monitor when interfacing laptop computers).

  • Accepts VGA thru UXGA, SUN, SGI
  • 15-pin HD input with VGA compatible pin-out
  • Main Output offers RGsB, RGBS, or RGBHV
  • Buffered local monitor output
  • Ultra compact, solid metal enclosure
  • External power supply included (9V 500mA)
  • Includes DA1910SX - Compact Analog Interface (Power Adapter Included), MS8129CA - 3 foot RGBHV Input Cable, MS8129CA - 3 foot RGBHV Local Monitor Cable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number DA1910SX-RGB PACK
Product Name Compact Analog Interface RGB Package
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet IIoT Gateway (AT&T) - FS-IoT-BAC2A - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details