Visual Sound, Inc. D8 8-inch, two-way, full-range, coaxial complete ceiling loudspeaker assembly D8

Description
Community Professional Loudspeakers The D8 is an 8-inch, 150W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. The Distributed Design D8 rewrites the cost-to-performance equation for high-end ceiling loudspeakers. Able to fulfill a wide variety of needs, the D8 exceeds the performance of competing "high-ceiling" models. Foreground music, high-level paging, and augmentation of large music systems as a delay or fill speaker in ancillary zones are all within the capability of this versatile performer. The D8 can readily be combined with other members of the Distributed Design Series due to Community's exclusive uniform voicing technology. Genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D8 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8 ohm or 70V/100V operation Back can and face-only packages available Five year warranty
Description
Community Professional Loudspeakers The D8 is an 8-inch, 150W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. The Distributed Design D8 rewrites the cost-to-performance equation for high-end ceiling loudspeakers. Able to fulfill a wide variety of needs, the D8 exceeds the performance of competing "high-ceiling" models. Foreground music, high-level paging, and augmentation of large music systems as a delay or fill speaker in ancillary zones are all within the capability of this versatile performer. The D8 can readily be combined with other members of the Distributed Design Series due to Community's exclusive uniform voicing technology. Genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D8 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8 ohm or 70V/100V operation Back can and face-only packages available Five year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
D8 8-inch, two-way, full-range, coaxial complete ceiling loudspeaker assembly
D8
D8 8-inch, two-way, full-range, coaxial complete ceiling loudspeaker assembly D8
Community Professional Loudspeakers The D8 is an 8-inch, 150W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. The Distributed Design D8 rewrites the cost-to-performance equation for high-end ceiling loudspeakers. Able to fulfill a wide variety of needs, the D8 exceeds the performance of competing "high-ceiling" models. Foreground music, high-level paging, and augmentation of large music systems as a delay or fill speaker in ancillary zones are all within the capability of this versatile performer. The D8 can readily be combined with other members of the Distributed Design Series due to Community's exclusive uniform voicing technology. Genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D8 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8 ohm or 70V/100V operation Back can and face-only packages available Five year warranty

Community Professional Loudspeakers

The D8 is an 8-inch, 150W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time.

The Distributed Design D8 rewrites the cost-to-performance equation for high-end ceiling loudspeakers. Able to fulfill a wide variety of needs, the D8 exceeds the performance of competing "high-ceiling" models. Foreground music, high-level paging, and augmentation of large music systems as a delay or fill speaker in ancillary zones are all within the capability of this versatile performer. The D8 can readily be combined with other members of the Distributed Design Series due to Community's exclusive uniform voicing technology. Genuine coaxial design uses separate magnets for the LF and HF drivers for reduced distortion and industry-leading sensitivity, permitting 3 dB to 6 dB greater output level while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D8 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065.

  • High intelligibility with exceptional uniform coverage
  • Consistent, wide dispersion up to 16 kHz
  • True coaxial loudspeakers with HF compression drivers
  • Tru-Phase™ high-frequency waveguide
  • Patented Carbon Ring Cone Technology™
  • Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation
  • Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag
  • Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation
  • ¾-inch and 1-inch knock-outs on the sides of the back can
  • External loop-through Euroblock connectors
  • Rear cover with integrated cable clamp (strain relief) and optional conduit knockout
  • Selectable 8 ohm or 70V/100V operation
  • Back can and face-only packages available
  • Five year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D8
Product Name D8 8-inch, two-way, full-range, coaxial complete ceiling loudspeaker assembly
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 55 watts
Sensitivity 87.2 dB
Resonance Frequency 38 Hz
View Details