Visual Sound, Inc. Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White D6410-72

Description
Lowell Manufacturing Company D6410-72 (70/25V 15W): full fidelity sound with very wide dispersion (170°) for clear intelligibility, includes speaker (JR410: 4" 15W high-compliance with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (SG4: square, steel, 4-screw-mount, white). Speaker size: 4
Description
Lowell Manufacturing Company D6410-72 (70/25V 15W): full fidelity sound with very wide dispersion (170°) for clear intelligibility, includes speaker (JR410: 4" 15W high-compliance with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (SG4: square, steel, 4-screw-mount, white). Speaker size: 4

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White - D6410-72 - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White
D6410-72
Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White D6410-72
Lowell Manufacturing Company D6410-72 (70/25V 15W): full fidelity sound with very wide dispersion (170°) for clear intelligibility, includes speaker (JR410: 4" 15W high-compliance with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (SG4: square, steel, 4-screw-mount, white). Speaker size: 4

Lowell Manufacturing Company

D6410-72 (70/25V 15W): full fidelity sound with very wide dispersion (170°) for clear intelligibility, includes speaker (JR410: 4" 15W high-compliance with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (SG4: square, steel, 4-screw-mount, white). Speaker size: 4

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D6410-72
Product Name Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 6300 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details