Visual Sound, Inc. D4/D5 Face Adapter Ring D45-FAR

Description
Community Professional Loudspeakers Allows a D4-FO or D5-FO face-only assembly to be mounted into an existing industry back can for retrofit installations.
Description
Community Professional Loudspeakers Allows a D4-FO or D5-FO face-only assembly to be mounted into an existing industry back can for retrofit installations.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
D4/D5 Face Adapter Ring
D45-FAR
D4/D5 Face Adapter Ring D45-FAR
Community Professional Loudspeakers Allows a D4-FO or D5-FO face-only assembly to be mounted into an existing industry back can for retrofit installations.

Community Professional Loudspeakers

Allows a D4-FO or D5-FO face-only assembly to be mounted into an existing industry back can for retrofit installations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D45-FAR
Product Name D4/D5 Face Adapter Ring
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 423-1200-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 750 Hz
View Details
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details