Visual Sound, Inc. 4.5-inch two-way, full-range,coaxial ceiling loudspeaker assembly D4

Description
Community Professional Loudspeakers The D4 is a 4.5-inch, 60W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. The smallest member of the Distributed Design Series, the D4 possesses the advanced features of its larger siblings with performance that belies its small size. Suitable for paging, background music, or to augment larger systems, the D4 is a versatile performer. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Distributed Design product family makes for an easy match to the other models in the series, while a host of design innovations set the D4 apart from other products in its size and price range. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the D4 exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D4 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8ohm or 70V/100V operation Back can and face-only packages available Five year warranty
Description
Community Professional Loudspeakers The D4 is a 4.5-inch, 60W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. The smallest member of the Distributed Design Series, the D4 possesses the advanced features of its larger siblings with performance that belies its small size. Suitable for paging, background music, or to augment larger systems, the D4 is a versatile performer. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Distributed Design product family makes for an easy match to the other models in the series, while a host of design innovations set the D4 apart from other products in its size and price range. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the D4 exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D4 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8ohm or 70V/100V operation Back can and face-only packages available Five year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4.5-inch two-way, full-range,coaxial ceiling loudspeaker assembly
D4
4.5-inch two-way, full-range,coaxial ceiling loudspeaker assembly D4
Community Professional Loudspeakers The D4 is a 4.5-inch, 60W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. The smallest member of the Distributed Design Series, the D4 possesses the advanced features of its larger siblings with performance that belies its small size. Suitable for paging, background music, or to augment larger systems, the D4 is a versatile performer. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Distributed Design product family makes for an easy match to the other models in the series, while a host of design innovations set the D4 apart from other products in its size and price range. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the D4 exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D4 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065. High intelligibility with exceptional uniform coverage Consistent, wide dispersion up to 16 kHz True coaxial loudspeakers with HF compression drivers Tru-Phase™ high-frequency waveguide Patented Carbon Ring Cone Technology™ Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation ¾-inch and 1-inch knock-outs on the sides of the back can External loop-through Euroblock connectors Rear cover with integrated cable clamp (strain relief) and optional conduit knockout Selectable 8ohm or 70V/100V operation Back can and face-only packages available Five year warranty

Community Professional Loudspeakers

The D4 is a 4.5-inch, 60W passive, two-way coaxial, high output ceiling loudspeaker with integral 70V/100V transformer. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time.

The smallest member of the Distributed Design Series, the D4 possesses the advanced features of its larger siblings with performance that belies its small size. Suitable for paging, background music, or to augment larger systems, the D4 is a versatile performer. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. Uniform voicing among the Distributed Design product family makes for an easy match to the other models in the series, while a host of design innovations set the D4 apart from other products in its size and price range. Featuring genuine coaxial design with separate magnets for the LF and HF drivers, the D4 exhibits reduced distortion and industry-leading sensitivity permitting 3 dB to 6 dB greater output level, while requiring half the amplification power of competing products. The proprietary Tru-Phase™ waveguide and perfectly centered driver produce a consistently wide conical polar response up to 16 kHz. Community's patented Carbon Ring Cone Technology™ increases the effective cone area to further reduce distortion while reinforcing the cone for improved durability. Exclusive Drop-Stop™ and Twist-Assist™ tabs allow single-handed placement to speed installation and reduce labor time. Drop-Stop's spring-loaded legs support the back can on the included tile rails and snap-on C-ring, so that the installer no longer needs to hold the can against the tile while tightening the clamps. Twist-Assist performs a similar function for the baffle assembly: when the loudspeaker back cans are pre-installed into a conduit system for termination at a later date, a simple twist of the baffle into the back can brings the Twist-Assist clips together, supporting the baffle assembly while the installer fastens the screws. The front-face wattage selector switch enables quick adjustment of 70V/100V tap levels. A variety of installation accessories are available to accommodate different ceiling materials. The D4 face-only assembly and back can are also available for separate purchase. All models in the Distributed Design series comply with ETL standards, including UL1480, UL2043 and CSA60065.

  • High intelligibility with exceptional uniform coverage
  • Consistent, wide dispersion up to 16 kHz
  • True coaxial loudspeakers with HF compression drivers
  • Tru-Phase™ high-frequency waveguide
  • Patented Carbon Ring Cone Technology™
  • Spring loaded Drop-Stop™ installation assistant tabs support the back can on the included rails and C-ring to simplify installation
  • Uniquely designed tile bridge support rails and snap-on C-ring support plates prevent sag
  • Twist-Assist™ loudspeaker face retainer tabs for fast and easy installation
  • ¾-inch and 1-inch knock-outs on the sides of the back can
  • External loop-through Euroblock connectors
  • Rear cover with integrated cable clamp (strain relief) and optional conduit knockout
  • Selectable 8ohm or 70V/100V operation
  • Back can and face-only packages available
  • Five year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D4
Product Name 4.5-inch two-way, full-range,coaxial ceiling loudspeaker assembly
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564605 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 423-1205-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 500 Hz
View Details