Visual Sound, Inc. 17-inch SD Video /PC Premium Monitor, Wide Color Gamut, 1280x1024 Wide View Angles 1200 nts/500:1 Screen d190aDB

Description
Boland Communications, Inc. Ultra-High Bright 1200 nts (cd/m2) , Dimming 100:1 *500:1 High Contrast *Wide Viewing 140°/130° H & V *3-Input Video Interface: Composite and Y/C Video, and VGA Compatible Video *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable)
Description
Boland Communications, Inc. Ultra-High Bright 1200 nts (cd/m2) , Dimming 100:1 *500:1 High Contrast *Wide Viewing 140°/130° H & V *3-Input Video Interface: Composite and Y/C Video, and VGA Compatible Video *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable)

Suppliers

Company
Product
Description
Supplier Links
17-inch SD Video /PC Premium Monitor, Wide Color Gamut, 1280x1024 Wide View Angles 1200 nts/500:1 Screen - d190aDB - Visual Sound, Inc.
Broomall, PA, USA
17-inch SD Video /PC Premium Monitor, Wide Color Gamut, 1280x1024 Wide View Angles 1200 nts/500:1 Screen
d190aDB
17-inch SD Video /PC Premium Monitor, Wide Color Gamut, 1280x1024 Wide View Angles 1200 nts/500:1 Screen d190aDB
Boland Communications, Inc. Ultra-High Bright 1200 nts (cd/m2) , Dimming 100:1 *500:1 High Contrast *Wide Viewing 140°/130° H & V *3-Input Video Interface: Composite and Y/C Video, and VGA Compatible Video *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4 .43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable)

Boland Communications, Inc.

Ultra-High Bright 1200 nts (cd/m2) , Dimming 100:1
*500:1 High Contrast
*Wide Viewing 140°/130° H & V
*3-Input Video Interface: Composite and Y/C Video, and VGA Compatible Video
*Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M
*Digital 10-bit processing, 16.7 million colors, SMPTE C Whites
*Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully adjustable)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number d190aDB
Product Name 17-inch SD Video /PC Premium Monitor, Wide Color Gamut, 1280x1024 Wide View Angles 1200 nts/500:1 Screen
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809035 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details