Visual Sound, Inc. Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White D1410-72

Description
Lowell Manufacturing Company D1410-72 (70/25V 15W): full fidelity sound with very wide dispersion (170°) for clear intelligibility. Includes speaker (JR410: 4" 15W high-compliance speaker with 10 oz. magnet), transformer (TLM572: dual-voltage transformer, taps 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB4: round, steel, 4-screw-mount, white). Speaker size: 4"
Description
Lowell Manufacturing Company D1410-72 (70/25V 15W): full fidelity sound with very wide dispersion (170°) for clear intelligibility. Includes speaker (JR410: 4" 15W high-compliance speaker with 10 oz. magnet), transformer (TLM572: dual-voltage transformer, taps 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB4: round, steel, 4-screw-mount, white). Speaker size: 4"

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White - D1410-72 - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White
D1410-72
Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White D1410-72
Lowell Manufacturing Company D1410-72 (70/25V 15W): full fidelity sound with very wide dispersion (170°) for clear intelligibility. Includes speaker (JR410: 4" 15W high-compliance speaker with 10 oz. magnet), transformer (TLM572: dual-voltage transformer, taps 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB4: round, steel, 4-screw-mount, white). Speaker size: 4"

Lowell Manufacturing Company

D1410-72 (70/25V 15W): full fidelity sound with very wide dispersion (170°) for clear intelligibility. Includes speaker (JR410: 4" 15W high-compliance speaker with 10 oz. magnet), transformer (TLM572: dual-voltage transformer, taps 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB4: round, steel, 4-screw-mount, white). Speaker size: 4"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D1410-72
Product Name Speaker Package-4in Spkr-15W, 5W 70/25V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 276738 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 118 dB
Nominal Power 0.0150 watts
Impedance 150 ohms
View Details
CB-20 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details