Visual Sound, Inc. Mini-jack pass-through plate D-MJPT

Description
RDL, Radio Design Labs The D-MJPT is a Decora style wall plate with a mini-jack (3.5 mm, 1/8") input or output connector. The front-panel jack is directly connected to a second mini-jack on the rear of the D-MJPT. The panel is ideal for mounting in a wall or in an RDL DC-1 Decora style countertop chassis. The mini-jack pass-through allows quick installation to provide user audio connections between the jack plate and a computer or other audio product that connects through a mini-jack. The standard model (D-MJPT) is finished in RDL standard white/gray. The DS-MJPT is constructed in stainless steel with custom labeling available through RDL.
Description
RDL, Radio Design Labs The D-MJPT is a Decora style wall plate with a mini-jack (3.5 mm, 1/8") input or output connector. The front-panel jack is directly connected to a second mini-jack on the rear of the D-MJPT. The panel is ideal for mounting in a wall or in an RDL DC-1 Decora style countertop chassis. The mini-jack pass-through allows quick installation to provide user audio connections between the jack plate and a computer or other audio product that connects through a mini-jack. The standard model (D-MJPT) is finished in RDL standard white/gray. The DS-MJPT is constructed in stainless steel with custom labeling available through RDL.

Suppliers

Company
Product
Description
Supplier Links
Mini-jack pass-through plate - D-MJPT - Visual Sound, Inc.
Broomall, PA, USA
Mini-jack pass-through plate
D-MJPT
Mini-jack pass-through plate D-MJPT
RDL, Radio Design Labs The D-MJPT is a Decora style wall plate with a mini-jack (3.5 mm, 1/8") input or output connector. The front-panel jack is directly connected to a second mini-jack on the rear of the D-MJPT. The panel is ideal for mounting in a wall or in an RDL DC-1 Decora style countertop chassis. The mini-jack pass-through allows quick installation to provide user audio connections between the jack plate and a computer or other audio product that connects through a mini-jack. The standard model (D-MJPT) is finished in RDL standard white/gray. The DS-MJPT is constructed in stainless steel with custom labeling available through RDL.

RDL, Radio Design Labs

The D-MJPT is a Decora style wall plate with a mini-jack (3.5 mm, 1/8") input or output connector. The front-panel jack is directly connected to a second mini-jack on the rear of the D-MJPT. The panel is ideal for mounting in a wall or in an RDL DC-1 Decora style countertop chassis. The mini-jack pass-through allows quick installation to provide user audio connections between the jack plate and a computer or other audio product that connects through a mini-jack. The standard model (D-MJPT) is finished in RDL standard white/gray. The DS-MJPT is constructed in stainless steel with custom labeling available through RDL.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number D-MJPT
Product Name Mini-jack pass-through plate
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
XLR Connectors - 2080612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details