Visual Sound, Inc. Dynamic Supercardioid Microphone with Carrying Case D 88S

Description
AKG Acoustics, U.S. The AKG D88S is a rugged dynamic supercardioid vocal microphone with a silent on-off switch designed for lead vocals. The microphone is available with a 16.5 ft cable with either an XLR-type 3-pin (D88S/XLR) or a 1/4-inch output connector (D88S/jack). The mic comes complete with an SA44 stand adaptor and a carrying case. Equipped with silent on/off switch for local muting control Rugged wire mesh grille screen is dent-resistant Available with 16.5 ft cable with XLR-XLR cable (D88S/XLR) or XLR-1/4-inch cable (D88S/jack) Supercardioid pickup pattern delivers excellent gain-before-feedback Comes with stand clamp and rugged carrying case
Description
AKG Acoustics, U.S. The AKG D88S is a rugged dynamic supercardioid vocal microphone with a silent on-off switch designed for lead vocals. The microphone is available with a 16.5 ft cable with either an XLR-type 3-pin (D88S/XLR) or a 1/4-inch output connector (D88S/jack). The mic comes complete with an SA44 stand adaptor and a carrying case. Equipped with silent on/off switch for local muting control Rugged wire mesh grille screen is dent-resistant Available with 16.5 ft cable with XLR-XLR cable (D88S/XLR) or XLR-1/4-inch cable (D88S/jack) Supercardioid pickup pattern delivers excellent gain-before-feedback Comes with stand clamp and rugged carrying case

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dynamic Supercardioid Microphone with Carrying Case
D 88S
Dynamic Supercardioid Microphone with Carrying Case D 88S
AKG Acoustics, U.S. The AKG D88S is a rugged dynamic supercardioid vocal microphone with a silent on-off switch designed for lead vocals. The microphone is available with a 16.5 ft cable with either an XLR-type 3-pin (D88S/XLR) or a 1/4-inch output connector (D88S/jack). The mic comes complete with an SA44 stand adaptor and a carrying case. Equipped with silent on/off switch for local muting control Rugged wire mesh grille screen is dent-resistant Available with 16.5 ft cable with XLR-XLR cable (D88S/XLR) or XLR-1/4-inch cable (D88S/jack) Supercardioid pickup pattern delivers excellent gain-before-feedback Comes with stand clamp and rugged carrying case

AKG Acoustics, U.S.

The AKG D88S is a rugged dynamic supercardioid vocal microphone with a silent on-off switch designed for lead vocals. The microphone is available with a 16.5 ft cable with either an XLR-type 3-pin (D88S/XLR) or a 1/4-inch output connector (D88S/jack). The mic comes complete with an SA44 stand adaptor and a carrying case.

  • Equipped with silent on/off switch for local muting control
  • Rugged wire mesh grille screen is dent-resistant
  • Available with 16.5 ft cable with XLR-XLR cable (D88S/XLR) or XLR-1/4-inch cable (D88S/jack)
  • Supercardioid pickup pattern delivers excellent gain-before-feedback
  • Comes with stand clamp and rugged carrying case
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number D 88S
Product Name Dynamic Supercardioid Microphone with Carrying Case
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers