Visual Sound, Inc. Dynamic Cardioid Microphone with Silent On/off Switch D 77S

Description
AKG Acoustics, U.S. The AKG D77S is a dynamic cardioid microphone with a silent on/off switch designed for instrument and backing vocals. The microphone is packaged with a 16.5-ft cable terminated either in a 3-pin XLR-type (D77S/XLR) or a 1/4-inch plug (D77S/jack). It comes complete with a SA44 stand clamp and a rugged plastic carrying case. Rugged performance microphone designed for instrument and backing vocals. Available with 16.5-ft XLR-XLR-cable (D77S/XLR) or 16.5-ft XLR-1/4-inch cable (D77S/Jack) Silent on/off switch for local muting control Rugged wire mesh grille screen with internal basket for additional protection from drops and dings Sturdy die-cast metal chassis Comes with SA44 stand adapter and plastic carrying case
Description
AKG Acoustics, U.S. The AKG D77S is a dynamic cardioid microphone with a silent on/off switch designed for instrument and backing vocals. The microphone is packaged with a 16.5-ft cable terminated either in a 3-pin XLR-type (D77S/XLR) or a 1/4-inch plug (D77S/jack). It comes complete with a SA44 stand clamp and a rugged plastic carrying case. Rugged performance microphone designed for instrument and backing vocals. Available with 16.5-ft XLR-XLR-cable (D77S/XLR) or 16.5-ft XLR-1/4-inch cable (D77S/Jack) Silent on/off switch for local muting control Rugged wire mesh grille screen with internal basket for additional protection from drops and dings Sturdy die-cast metal chassis Comes with SA44 stand adapter and plastic carrying case

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dynamic Cardioid Microphone with Silent On/off Switch
D 77S
Dynamic Cardioid Microphone with Silent On/off Switch D 77S
AKG Acoustics, U.S. The AKG D77S is a dynamic cardioid microphone with a silent on/off switch designed for instrument and backing vocals. The microphone is packaged with a 16.5-ft cable terminated either in a 3-pin XLR-type (D77S/XLR) or a 1/4-inch plug (D77S/jack). It comes complete with a SA44 stand clamp and a rugged plastic carrying case. Rugged performance microphone designed for instrument and backing vocals. Available with 16.5-ft XLR-XLR-cable (D77S/XLR) or 16.5-ft XLR-1/4-inch cable (D77S/Jack) Silent on/off switch for local muting control Rugged wire mesh grille screen with internal basket for additional protection from drops and dings Sturdy die-cast metal chassis Comes with SA44 stand adapter and plastic carrying case

AKG Acoustics, U.S.

The AKG D77S is a dynamic cardioid microphone with a silent on/off switch designed for instrument and backing vocals. The microphone is packaged with a 16.5-ft cable terminated either in a 3-pin XLR-type (D77S/XLR) or a 1/4-inch plug (D77S/jack). It comes complete with a SA44 stand clamp and a rugged plastic carrying case.

  • Rugged performance microphone designed for instrument and backing vocals.
  • Available with 16.5-ft XLR-XLR-cable (D77S/XLR) or 16.5-ft XLR-1/4-inch cable (D77S/Jack)
  • Silent on/off switch for local muting control
  • Rugged wire mesh grille screen with internal basket for additional protection from drops and dings
  • Sturdy die-cast metal chassis
  • Comes with SA44 stand adapter and plastic carrying case
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number D 77S
Product Name Dynamic Cardioid Microphone with Silent On/off Switch
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Vocal Microphone - VX10 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 24 mV/Pa (165472 mV/psi)
View Details