Visual Sound, Inc. Wireless Microphone System Capsule D 7 WL 1

Description
AKG Acoustics, U.S. Wireless microphone system capsule WL 1 version of D 7, see D 7 for details
Description
AKG Acoustics, U.S. Wireless microphone system capsule WL 1 version of D 7, see D 7 for details

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone System Capsule - D 7 WL 1 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone System Capsule
D 7 WL 1
Wireless Microphone System Capsule D 7 WL 1
AKG Acoustics, U.S. Wireless microphone system capsule WL 1 version of D 7, see D 7 for details

AKG Acoustics, U.S.

Wireless microphone system capsule

WL 1 version of D 7, see D 7 for details

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number D 7 WL 1
Product Name Wireless Microphone System Capsule
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Microphones - 2603-CM02M-03S38-MA-5TR-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Thickness / Height 0.0728 inch (1.85 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details