Visual Sound, Inc. Cardioid dynamic paging microphone with XLR connector and 12-inch gooseneck D 542E

Description
AKG Acoustics, U.S. A dynamic cardioid gooseneck microphone suitable for a wide range of general public address applications. Small, flexible, low-cost microphone for direct podium mounting Shock mounted on a silent gooseneck for quick adjustment Internally equalized for highest speech intelligibility Available with XLR or permanent podium mounting Matte black finish is virtually invisible at a distance
Description
AKG Acoustics, U.S. A dynamic cardioid gooseneck microphone suitable for a wide range of general public address applications. Small, flexible, low-cost microphone for direct podium mounting Shock mounted on a silent gooseneck for quick adjustment Internally equalized for highest speech intelligibility Available with XLR or permanent podium mounting Matte black finish is virtually invisible at a distance

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cardioid dynamic paging microphone with XLR connector and 12-inch gooseneck
D 542E
Cardioid dynamic paging microphone with XLR connector and 12-inch gooseneck D 542E
AKG Acoustics, U.S. A dynamic cardioid gooseneck microphone suitable for a wide range of general public address applications. Small, flexible, low-cost microphone for direct podium mounting Shock mounted on a silent gooseneck for quick adjustment Internally equalized for highest speech intelligibility Available with XLR or permanent podium mounting Matte black finish is virtually invisible at a distance

AKG Acoustics, U.S.

A dynamic cardioid gooseneck microphone suitable for a wide range of general public address applications.

  • Small, flexible, low-cost microphone for direct podium mounting
  • Shock mounted on a silent gooseneck for quick adjustment
  • Internally equalized for highest speech intelligibility
  • Available with XLR or permanent podium mounting
  • Matte black finish is virtually invisible at a distance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number D 542E
Product Name Cardioid dynamic paging microphone with XLR connector and 12-inch gooseneck
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details