Visual Sound, Inc. Wireless Microphone System Microphone Capsule D 5 WL 1

Description
AKG Acoustics, U.S. Wireless Microphone System microphone capsule WL 1 version of D 5, see D 5 for details
Description
AKG Acoustics, U.S. Wireless Microphone System microphone capsule WL 1 version of D 5, see D 5 for details

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone System Microphone Capsule - D 5 WL 1 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone System Microphone Capsule
D 5 WL 1
Wireless Microphone System Microphone Capsule D 5 WL 1
AKG Acoustics, U.S. Wireless Microphone System microphone capsule WL 1 version of D 5, see D 5 for details

AKG Acoustics, U.S.

Wireless Microphone System microphone capsule

WL 1 version of D 5, see D 5 for details

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number D 5 WL 1
Product Name Wireless Microphone System Microphone Capsule
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details