Visual Sound, Inc. D 40 D 40

Description
AKG Acoustics, U.S. High-performance cardioid instrument microphone with Laminate Varimotion diaphragm The AKG D 40 is a high-performance cardioid instrument microphone. The D 40 uses AKG's patented Laminate Varimotion diaphragm that dampens spurious resonances and delivers a smooth, yet highly-detailed sound that remains remarkably even regardless of sound pressure level. The D 40 delivers impressive sound quality and very high gain-before-feedback . The D 40's cardioid pickup pattern is very smooth and well-controlled. The D 40 is shipped with an AKG H440 clip that allows the D 40 to be securely attached to the rim of snare drums or toms without requiring a mic stand. The D 40's chassis is made of tough die-cast alloy and is equipped with a thick, dent-resistant spring steel grille and a gold-plated XLR-type connector for loss-free signal transfer. The European-built D 40 is backed by a two-year parts and labor warranty from AKG. Dynamic microphone designed for accurate pickup of musical instruments - drums, horns, guitar amps, percussion Well-controlled cardioid pickup pattern minimizes off-axis pickup and delivers impressive gain-before-feedback AKG-patented Laminate Varimotion diaphragm delivers beautifully-detailed sound quality that remains remarkably even at any SPL The mic's capsule is positioned very close to the grille for a big, up-front, accurate sound One-piece permanently-attached metal stand adapter is angle-adjustable and can't come off Includes H 440 clip for securely attaching the D 40 to the rims of snare drums and toms - no mic stand required. Rugged, die-cast chassis and ultra-thick, dent-resistant grille screen Gold-plated XLR-type output connector for loss-free connections Premium European build quality - backed by a two-year warranty from AKG
Description
AKG Acoustics, U.S. High-performance cardioid instrument microphone with Laminate Varimotion diaphragm The AKG D 40 is a high-performance cardioid instrument microphone. The D 40 uses AKG's patented Laminate Varimotion diaphragm that dampens spurious resonances and delivers a smooth, yet highly-detailed sound that remains remarkably even regardless of sound pressure level. The D 40 delivers impressive sound quality and very high gain-before-feedback . The D 40's cardioid pickup pattern is very smooth and well-controlled. The D 40 is shipped with an AKG H440 clip that allows the D 40 to be securely attached to the rim of snare drums or toms without requiring a mic stand. The D 40's chassis is made of tough die-cast alloy and is equipped with a thick, dent-resistant spring steel grille and a gold-plated XLR-type connector for loss-free signal transfer. The European-built D 40 is backed by a two-year parts and labor warranty from AKG. Dynamic microphone designed for accurate pickup of musical instruments - drums, horns, guitar amps, percussion Well-controlled cardioid pickup pattern minimizes off-axis pickup and delivers impressive gain-before-feedback AKG-patented Laminate Varimotion diaphragm delivers beautifully-detailed sound quality that remains remarkably even at any SPL The mic's capsule is positioned very close to the grille for a big, up-front, accurate sound One-piece permanently-attached metal stand adapter is angle-adjustable and can't come off Includes H 440 clip for securely attaching the D 40 to the rims of snare drums and toms - no mic stand required. Rugged, die-cast chassis and ultra-thick, dent-resistant grille screen Gold-plated XLR-type output connector for loss-free connections Premium European build quality - backed by a two-year warranty from AKG

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
D 40
D 40
D 40 D 40
AKG Acoustics, U.S. High-performance cardioid instrument microphone with Laminate Varimotion diaphragm The AKG D 40 is a high-performance cardioid instrument microphone. The D 40 uses AKG's patented Laminate Varimotion diaphragm that dampens spurious resonances and delivers a smooth, yet highly-detailed sound that remains remarkably even regardless of sound pressure level. The D 40 delivers impressive sound quality and very high gain-before-feedback . The D 40's cardioid pickup pattern is very smooth and well-controlled. The D 40 is shipped with an AKG H440 clip that allows the D 40 to be securely attached to the rim of snare drums or toms without requiring a mic stand. The D 40's chassis is made of tough die-cast alloy and is equipped with a thick, dent-resistant spring steel grille and a gold-plated XLR-type connector for loss-free signal transfer. The European-built D 40 is backed by a two-year parts and labor warranty from AKG. Dynamic microphone designed for accurate pickup of musical instruments - drums, horns, guitar amps, percussion Well-controlled cardioid pickup pattern minimizes off-axis pickup and delivers impressive gain-before-feedback AKG-patented Laminate Varimotion diaphragm delivers beautifully-detailed sound quality that remains remarkably even at any SPL The mic's capsule is positioned very close to the grille for a big, up-front, accurate sound One-piece permanently-attached metal stand adapter is angle-adjustable and can't come off Includes H 440 clip for securely attaching the D 40 to the rims of snare drums and toms - no mic stand required. Rugged, die-cast chassis and ultra-thick, dent-resistant grille screen Gold-plated XLR-type output connector for loss-free connections Premium European build quality - backed by a two-year warranty from AKG

AKG Acoustics, U.S.

High-performance cardioid instrument microphone with Laminate Varimotion diaphragm

The AKG D 40 is a high-performance cardioid instrument microphone. The D 40 uses AKG's patented Laminate Varimotion diaphragm that dampens spurious resonances and delivers a smooth, yet highly-detailed sound that remains remarkably even regardless of sound pressure level. The D 40 delivers impressive sound quality and very high gain-before-feedback. The D 40's cardioid pickup pattern is very smooth and well-controlled. The D 40 is shipped with an AKG H440 clip that allows the D 40 to be securely attached to the rim of snare drums or toms without requiring a mic stand. The D 40's chassis is made of tough die-cast alloy and is equipped with a thick, dent-resistant spring steel grille and a gold-plated XLR-type connector for loss-free signal transfer. The European-built D 40 is backed by a two-year parts and labor warranty from AKG.

  • Dynamic microphone designed for accurate pickup of musical instruments - drums, horns, guitar amps, percussion
  • Well-controlled cardioid pickup pattern minimizes off-axis pickup and delivers impressive gain-before-feedback
  • AKG-patented Laminate Varimotion diaphragm delivers beautifully-detailed sound quality that remains remarkably even at any SPL
  • The mic's capsule is positioned very close to the grille for a big, up-front, accurate sound
  • One-piece permanently-attached metal stand adapter is angle-adjustable and can't come off
  • Includes H 440 clip for securely attaching the D 40 to the rims of snare drums and toms - no mic stand required.
  • Rugged, die-cast chassis and ultra-thick, dent-resistant grille screen
  • Gold-plated XLR-type output connector for loss-free connections
  • Premium European build quality - backed by a two-year warranty from AKG
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number D 40
Product Name D 40
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers