Visual Sound, Inc. D-LITE 2000 Loudspeaker System D 12

Description
Dynacord With the newly designed D12, DYNACORD fulfills a longtime customer demand for a light-weight, extremely robust high performance professional 12" 2-way plastic cabinet for use in professional, portable and fixed install sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D12 is ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road.For low frequencies an Electro-Voice DL12BFH is used. The recently developed Electro-Voice ND2 Neodymium driver is used for the projection of mid and high frequencies. The Constant- Directivity HF horn has been integrated into the baffle by CAD methods.Nominal coverage angle of the cabinet is 80°*40°, horizontal*vertical respectively. Power handling of the cabinet is 300W (continuous) and 1200W peak.. Maximum sound pressure level is 129dB, the frequency range of the D12 is 70Hz to 18kHz. The D12 is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high performance small-format active and passive satellite systems.
Description
Dynacord With the newly designed D12, DYNACORD fulfills a longtime customer demand for a light-weight, extremely robust high performance professional 12" 2-way plastic cabinet for use in professional, portable and fixed install sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D12 is ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road.For low frequencies an Electro-Voice DL12BFH is used. The recently developed Electro-Voice ND2 Neodymium driver is used for the projection of mid and high frequencies. The Constant- Directivity HF horn has been integrated into the baffle by CAD methods.Nominal coverage angle of the cabinet is 80°*40°, horizontal*vertical respectively. Power handling of the cabinet is 300W (continuous) and 1200W peak.. Maximum sound pressure level is 129dB, the frequency range of the D12 is 70Hz to 18kHz. The D12 is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high performance small-format active and passive satellite systems.

Suppliers

Company
Product
Description
Supplier Links
D-LITE 2000 Loudspeaker System - D 12 - Visual Sound, Inc.
Broomall, PA, USA
D-LITE 2000 Loudspeaker System
D 12
D-LITE 2000 Loudspeaker System D 12
Dynacord With the newly designed D12, DYNACORD fulfills a longtime customer demand for a light-weight, extremely robust high performance professional 12" 2-way plastic cabinet for use in professional, portable and fixed install sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D12 is ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road.For low frequencies an Electro-Voice DL12BFH is used. The recently developed Electro-Voice ND2 Neodymium driver is used for the projection of mid and high frequencies. The Constant- Directivity HF horn has been integrated into the baffle by CAD methods.Nominal coverage angle of the cabinet is 80°*40°, horizontal*vertical respectively. Power handling of the cabinet is 300W (continuous) and 1200W peak.. Maximum sound pressure level is 129dB, the frequency range of the D12 is 70Hz to 18kHz. The D12 is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high performance small-format active and passive satellite systems.

Dynacord

With the newly designed D12, DYNACORD fulfills a longtime customer demand for a light-weight, extremely robust high performance professional 12" 2-way plastic cabinet for use in professional, portable and fixed install sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D12 is ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road.For low frequencies an Electro-Voice DL12BFH is used. The recently developed Electro-Voice ND2 Neodymium driver is used for the projection of mid and high frequencies. The Constant- Directivity HF horn has been integrated into the baffle by CAD methods.Nominal coverage angle of the cabinet is 80°*40°, horizontal*vertical respectively. Power handling of the cabinet is 300W (continuous) and 1200W peak.. Maximum sound pressure level is 129dB, the frequency range of the D12 is 70Hz to 18kHz. The D12 is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high performance small-format active and passive satellite systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D 12
Product Name D-LITE 2000 Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2780 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
W7 8-inch Subwoofer Driver (500 W, 3 Ω) - 8W7-3 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 3 ohms
Size 8.00 inch (203 mm)
View Details