Visual Sound, Inc. Large Diaphragm Kick / Bass Microphone D 112

Description
AKG Acoustics, U.S. The D 112 was developed to deliver clean kick drum and bass guitar reproduction with a powerful, punchy sound that requires little or no EQ. Free of distortion even at ultra-high sound pressure levels, very low diaphragm resonance, a relatively narrow-band rising high frequency response at 4 kHz and an extremely robust construction are features of this legendary microphone. Hear why the D 112 is the world's most widely-used bass drum microphone Handles up to 168 dB SPL with no audible distortion Response tailored for bass guitar and bass drum pickup, both in the studio and on-stage Response maintained down to 20 Hz THD virtually unmeasurable Includes built-in windscreen and stand adapter Built in windscreen, SA 40 stand adapter included
Description
AKG Acoustics, U.S. The D 112 was developed to deliver clean kick drum and bass guitar reproduction with a powerful, punchy sound that requires little or no EQ. Free of distortion even at ultra-high sound pressure levels, very low diaphragm resonance, a relatively narrow-band rising high frequency response at 4 kHz and an extremely robust construction are features of this legendary microphone. Hear why the D 112 is the world's most widely-used bass drum microphone Handles up to 168 dB SPL with no audible distortion Response tailored for bass guitar and bass drum pickup, both in the studio and on-stage Response maintained down to 20 Hz THD virtually unmeasurable Includes built-in windscreen and stand adapter Built in windscreen, SA 40 stand adapter included

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Large Diaphragm Kick / Bass Microphone
D 112
Large Diaphragm Kick / Bass Microphone D 112
AKG Acoustics, U.S. The D 112 was developed to deliver clean kick drum and bass guitar reproduction with a powerful, punchy sound that requires little or no EQ. Free of distortion even at ultra-high sound pressure levels, very low diaphragm resonance, a relatively narrow-band rising high frequency response at 4 kHz and an extremely robust construction are features of this legendary microphone. Hear why the D 112 is the world's most widely-used bass drum microphone Handles up to 168 dB SPL with no audible distortion Response tailored for bass guitar and bass drum pickup, both in the studio and on-stage Response maintained down to 20 Hz THD virtually unmeasurable Includes built-in windscreen and stand adapter Built in windscreen, SA 40 stand adapter included

AKG Acoustics, U.S.

The D 112 was developed to deliver clean kick drum and bass guitar reproduction with a powerful, punchy sound that requires little or no EQ. Free of distortion even at ultra-high sound pressure levels, very low diaphragm resonance, a relatively narrow-band rising high frequency response at 4 kHz and an extremely robust construction are features of this legendary microphone. Hear why the D 112 is the world's most widely-used bass drum microphone

  • Handles up to 168 dB SPL with no audible distortion
  • Response tailored for bass guitar and bass drum pickup, both in the studio and on-stage
  • Response maintained down to 20 Hz
  • THD virtually unmeasurable
  • Includes built-in windscreen and stand adapter
  • Built in windscreen, SA 40 stand adapter included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number D 112
Product Name Large Diaphragm Kick / Bass Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Condenser Vocal Microphone - ADX40 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details