Visual Sound, Inc. Dual 18 Inch Subwoofer CW218V

Description
Yamaha Commercial Audio Systems, Inc. The model CW218V is a Loudspeaker with Dual 18 inch subwoofer and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. Dual 18 inch subwoofer Unique folded baffle design Low-profile cabinet Capable of extreme SPL
Description
Yamaha Commercial Audio Systems, Inc. The model CW218V is a Loudspeaker with Dual 18 inch subwoofer and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. Dual 18 inch subwoofer Unique folded baffle design Low-profile cabinet Capable of extreme SPL

Suppliers

Company
Product
Description
Supplier Links
Dual 18 Inch Subwoofer - CW218V - Visual Sound, Inc.
Broomall, PA, USA
Dual 18 Inch Subwoofer
CW218V
Dual 18 Inch Subwoofer CW218V
Yamaha Commercial Audio Systems, Inc. The model CW218V is a Loudspeaker with Dual 18 inch subwoofer and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. Dual 18 inch subwoofer Unique folded baffle design Low-profile cabinet Capable of extreme SPL

Yamaha Commercial Audio Systems, Inc.

The model CW218V is a Loudspeaker with Dual 18 inch subwoofer and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance.

  • Dual 18 inch subwoofer
  • Unique folded baffle design
  • Low-profile cabinet
  • Capable of extreme SPL
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CW218V
Product Name Dual 18 Inch Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 750 ohms
Sensitivity 124 dB
Size 0.31 inch (8 mm)
View Details