Knowles Electronics, LLC. BK Series

Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions
Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions

Suppliers

Company
Product
Description
Supplier Links
BK Series -  - Knowles Electronics, LLC.
Itasca, IL, United States
BK Series
BK Series
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions

Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability.

Features

  • High sensitivity
  • Responses include standard and broader band
  • Low distortion
  • Self-shielded for low magnetic radiation
  • Wide range of port locations and impedances
  • 2 and 3 terminal versions
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name BK Series
Impedance 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details