Visual Sound, Inc. Ceiling Monitor System CVS6

Description
Tannoy/TGI North America, Inc. The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications. The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The compact CVS6 is a 150mm (6.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability.Ideally suited to installations where sound quality cannot be compromised, CVS6 ensures performance is fully optimised as cost competitively as possible.
Description
Tannoy/TGI North America, Inc. The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications. The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The compact CVS6 is a 150mm (6.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability.Ideally suited to installations where sound quality cannot be compromised, CVS6 ensures performance is fully optimised as cost competitively as possible.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Monitor System - CVS6 - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Monitor System
CVS6
Ceiling Monitor System CVS6
Tannoy/TGI North America, Inc. The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications. The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The compact CVS6 is a 150mm (6.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability.Ideally suited to installations where sound quality cannot be compromised, CVS6 ensures performance is fully optimised as cost competitively as possible.

Tannoy/TGI North America, Inc.

The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications.

The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The compact CVS6 is a 150mm (6.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability.Ideally suited to installations where sound quality cannot be compromised, CVS6 ensures performance is fully optimised as cost competitively as possible.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CVS6
Product Name Ceiling Monitor System
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
ESW-M8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 200 Hz
Weight 7573.70 g (267.20 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details