Visual Sound, Inc. Ceiling Monitor System CVS4

Description
Tannoy/TGI North America, Inc. The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications. The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The small footprint CVS4 is a 100mm (4.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability.Ideally suited to installations where sound quality cannot be compromised, CVS4 ensures performance is fully optimised as cost competitively as possible.
Description
Tannoy/TGI North America, Inc. The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications. The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The small footprint CVS4 is a 100mm (4.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability.Ideally suited to installations where sound quality cannot be compromised, CVS4 ensures performance is fully optimised as cost competitively as possible.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Monitor System - CVS4 - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Monitor System
CVS4
Ceiling Monitor System CVS4
Tannoy/TGI North America, Inc. The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications. The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The small footprint CVS4 is a 100mm (4.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability.Ideally suited to installations where sound quality cannot be compromised, CVS4 ensures performance is fully optimised as cost competitively as possible.

Tannoy/TGI North America, Inc.

The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications.

The Tannoy CVS range has been designed to deliver the best possible performance / price balance; packaged with C-ring and tile bridge and fully supported with industry standard certifications, including UL-1480, UL-2043 and CE. The small footprint CVS4 is a 100mm (4.00") full bandwidth blind mount model, with integral steel back can, specifically designed for all applications requiring the combination of excellent sonic quality for music and speech reinforcement and exceptional reliability.Ideally suited to installations where sound quality cannot be compromised, CVS4 ensures performance is fully optimised as cost competitively as possible.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CVS4
Product Name Ceiling Monitor System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details