Visual Sound, Inc. 50W x 1 @ 25V/70V CVA-50-1

Description
Stewart Audio The sub compact CVA-25-1 and CVA-50-1 are built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class D amplifier flexible enough for a broad range of applications requiring quiet amplification. With an extremely compact form factor, the CVA's allow amplifi cation to be located in places normally off limits to standard amplifi ers without compromising sound or power. The Plenum rating (UL 2043) and remote volume control further compliment the recessing options. Our Signal Sense Power Technology TM (SSPT TM) ensures the amplifier is only powered when there is a signal present, saving energy and extending product life. Like all Stewart products, the CVA's are designed for sonic accuracy, high efficiency and extended duty cycles.
Description
Stewart Audio The sub compact CVA-25-1 and CVA-50-1 are built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class D amplifier flexible enough for a broad range of applications requiring quiet amplification. With an extremely compact form factor, the CVA's allow amplifi cation to be located in places normally off limits to standard amplifi ers without compromising sound or power. The Plenum rating (UL 2043) and remote volume control further compliment the recessing options. Our Signal Sense Power Technology TM (SSPT TM) ensures the amplifier is only powered when there is a signal present, saving energy and extending product life. Like all Stewart products, the CVA's are designed for sonic accuracy, high efficiency and extended duty cycles.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
50W x 1 @ 25V/70V
CVA-50-1
50W x 1 @ 25V/70V CVA-50-1
Stewart Audio The sub compact CVA-25-1 and CVA-50-1 are built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class D amplifier flexible enough for a broad range of applications requiring quiet amplification. With an extremely compact form factor, the CVA's allow amplifi cation to be located in places normally off limits to standard amplifi ers without compromising sound or power. The Plenum rating (UL 2043) and remote volume control further compliment the recessing options. Our Signal Sense Power Technology TM (SSPT TM) ensures the amplifier is only powered when there is a signal present, saving energy and extending product life. Like all Stewart products, the CVA's are designed for sonic accuracy, high efficiency and extended duty cycles.

Stewart Audio

The sub compact CVA-25-1 and CVA-50-1 are built to meet the rigorous demands of high quality commercial, industrial and Pro Audio sound installations. Low cost, lightweight and convection cooling make this Class D amplifier flexible enough for a broad range of applications requiring quiet amplification. With an extremely compact form factor, the CVA's allow amplifi cation to be located in places normally off limits to standard amplifi ers without compromising sound or power. The Plenum rating (UL 2043) and remote volume control further compliment the recessing options. Our Signal Sense Power Technology TM (SSPT TM) ensures the amplifier is only powered when there is a signal present, saving energy and extending product life. Like all Stewart products, the CVA's are designed for sonic accuracy, high efficiency and extended duty cycles.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CVA-50-1
Product Name 50W x 1 @ 25V/70V
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details