CV-TCS415 -- SVHS 4 PIN (F)-(F) BARREL CONN
Visual Sound, Inc.
SVHS 4 Pin (f)-(f) Barrel Conn
CV-TCS415
Description
BTX Technologies, Inc.
Mini-din 4 pin in-line (f-f) splice. Commonly used for SVHS
Description
BTX Technologies, Inc.
Mini-din 4 pin in-line (f-f) splice. Commonly used for SVHS
Suppliers
BTX Technologies, Inc.
Mini-din 4 pin in-line (f-f) splice. Commonly used for SVHS
BTX Technologies, Inc.
- Mini-din 4 pin in-line (f-f) splice. Commonly used for SVHS
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-TCS415 |
|
Product Name
|
SVHS 4 Pin (f)-(f) Barrel Conn |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details