Visual Sound, Inc. ProBlox coax (m) pin for 1855A, 10/pk CV-PBVCMG

Description
BTX Technologies, Inc. This ProBlox male coax contact works with Belden 1855A. It is for use in the ProBlox receptacle with locknut and is sold in packs of 10.
Description
BTX Technologies, Inc. This ProBlox male coax contact works with Belden 1855A. It is for use in the ProBlox receptacle with locknut and is sold in packs of 10.

Suppliers

Company
Product
Description
Supplier Links
ProBlox coax (m) pin for 1855A, 10/pk - CV-PBVCMG - Visual Sound, Inc.
Broomall, PA, USA
ProBlox coax (m) pin for 1855A, 10/pk
CV-PBVCMG
ProBlox coax (m) pin for 1855A, 10/pk CV-PBVCMG
BTX Technologies, Inc. This ProBlox male coax contact works with Belden 1855A. It is for use in the ProBlox receptacle with locknut and is sold in packs of 10.

BTX Technologies, Inc.

This ProBlox male coax contact works with Belden 1855A. It is for use in the ProBlox receptacle with locknut and is sold in packs of 10.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CV-PBVCMG
Product Name ProBlox coax (m) pin for 1855A, 10/pk
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-108-463-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers