Visual Sound, Inc. Neutrik 75 ohm,fd/thru BNC, Isolated, "D" housing CV-NBB75DFI

Description
BTX Technologies, Inc. Neutrik 75 ohm recessed feed through (f-f) BNC connector. Connector is flange mounted and fits in Neutrik's standard "D" series hole punch. Nickel plated. Isolated.
Description
BTX Technologies, Inc. Neutrik 75 ohm recessed feed through (f-f) BNC connector. Connector is flange mounted and fits in Neutrik's standard "D" series hole punch. Nickel plated. Isolated.

Suppliers

Company
Product
Description
Supplier Links
Neutrik 75 ohm,fd/thru BNC, Isolated,
Broomall, PA, USA
Neutrik 75 ohm,fd/thru BNC, Isolated, "D" housing
CV-NBB75DFI
Neutrik 75 ohm,fd/thru BNC, Isolated, "D" housing CV-NBB75DFI
BTX Technologies, Inc. Neutrik 75 ohm recessed feed through (f-f) BNC connector. Connector is flange mounted and fits in Neutrik's standard "D" series hole punch. Nickel plated. Isolated.

BTX Technologies, Inc.

  • Neutrik 75 ohm recessed feed through (f-f) BNC connector.
  • Connector is flange mounted and fits in Neutrik's standard "D" series hole punch. Nickel plated. Isolated.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CV-NBB75DFI
Product Name Neutrik 75 ohm,fd/thru BNC, Isolated, "D" housing
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCN-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Coaxial Adapters - 2469514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details