CV-HR10A10LP12S -- HRS 12 PIN CABLE PLUG(F) RIGHT ANGLE W/PUSH PULL LOCKING
Visual Sound, Inc.
HRS 12 Pin Cable Plug(f) Right Angle w/Push Pull Locking
CV-HR10A10LP12S
Description
BTX Technologies, Inc.
Hirose 12 pin right angle cable jack (f). Push/Pull locking and extremely popular for machine vision applications.
Description
BTX Technologies, Inc.
Hirose 12 pin right angle cable jack (f). Push/Pull locking and extremely popular for machine vision applications.
Suppliers
BTX Technologies, Inc.
Hirose 12 pin right angle cable jack (f). Push/Pull locking and extremely popular for machine vision applications.
BTX Technologies, Inc.
- Hirose 12 pin right angle cable jack (f). Push/Pull locking and extremely popular for machine vision applications.
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-HR10A10LP12S |
|
Product Name
|
HRS 12 Pin Cable Plug(f) Right Angle w/Push Pull Locking |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
270°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details