CV-E90007 -- CAMBRIDGE 75 OHM 2 PIECE BNC FOR RG59
Visual Sound, Inc.
Cambridge 75 ohm 2 piece BNC for RG59
CV-E90007
Description
BTX Technologies, Inc.
Cambridge BNC 75 ohm 2 piece cable mount (m) for RG-59
Description
BTX Technologies, Inc.
Cambridge BNC 75 ohm 2 piece cable mount (m) for RG-59
Suppliers
Cambridge 75 ohm 2 piece BNC for RG59
CV-E90007
BTX Technologies, Inc.
Cambridge BNC 75 ohm 2 piece cable mount (m) for RG-59
BTX Technologies, Inc.
- Cambridge BNC 75 ohm 2 piece cable mount (m) for RG-59
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-E90007 |
|
Product Name
|
Cambridge 75 ohm 2 piece BNC for RG59 |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details