CV-CRCA13 -- ADC RCA CONNECTOR; 1855A/1865A 75 OHMS, CRIMP STYLE.
Visual Sound, Inc.
ADC RCA connector; 1855A/1865A 75 ohms, crimp style.
CV-CRCA13
Description
BTX Technologies, Inc.
ADC 75 ohm RCA connector for 1855A and 1865A
Description
BTX Technologies, Inc.
ADC 75 ohm RCA connector for 1855A and 1865A
Suppliers
ADC RCA connector; 1855A/1865A 75 ohms, crimp style.
CV-CRCA13
BTX Technologies, Inc.
ADC 75 ohm RCA connector for 1855A and 1865A
BTX Technologies, Inc.
- ADC 75 ohm RCA connector for 1855A and 1865A
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CV-CRCA13 |
|
Product Name
|
ADC RCA connector; 1855A/1865A 75 ohms, crimp style. |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details