Visual Sound, Inc. RCA for Belden 1505A. CV-BTRCAPC4F

Description
BTX Technologies, Inc. 75ohm type RCA for Belden 1505A, West Penn 819 digital video cable.
Description
BTX Technologies, Inc. 75ohm type RCA for Belden 1505A, West Penn 819 digital video cable.

Suppliers

Company
Product
Description
Supplier Links
RCA for Belden 1505A. - CV-BTRCAPC4F - Visual Sound, Inc.
Broomall, PA, USA
RCA for Belden 1505A.
CV-BTRCAPC4F
RCA for Belden 1505A. CV-BTRCAPC4F
BTX Technologies, Inc. 75ohm type RCA for Belden 1505A, West Penn 819 digital video cable.

BTX Technologies, Inc.

  • 75ohm type RCA for Belden 1505A, West Penn 819 digital video cable.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CV-BTRCAPC4F
Product Name RCA for Belden 1505A.
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers